Status: | Active |
---|---|
Series: | AT28BV256 |
RoHS: | Compliant |
Prices starting from US$10.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$12.88
|
No stock
|
Buy Now | |
CoreStaff
from US$14.80
|
81
in stock
|
Buy Now | |
Newark Electronics
from US$11.62
|
-
|
Buy Now | |
Future Electronics
from US$11.17
|
-
|
Buy Now | |
Avnet America
from US$11.39
|
-
|
Buy Now | |
Microchip Technology
from US$10.16
|
-
|
Buy Now | |
element14
from US$12.44
|
-
|
Buy Now | |
Farnell
from US$11.39
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
32 Kbits x 8 (256 Kbit) |
2.7V to 3.6V Supply |
Parallel Interface |
200ns access time |
Self-Timed Erase and Write Cycles (10 ms max) |
Page Write and Byte Write |
Data Polling for end of write detection |
Low Power Consumption |
Read / Write current 15 mA (Max) |
Standby current 20 µA (Typ), 50 µA (Max) |
Write-Protection |
Hardware Protection |
Software Data Protect |
More than 100,000 erase/write cycles |
Data retention > 10 years |
Temperature Ranges |
Standard Temperature Range: -40°C to 85°C |
Available in Green (Pb/Halide-free) Packaging Only |
32-lead, Plastic J-leaded Chip Carrier (PLCC) |
28-lead, 0.300" Wide, Plastic Gull Wing Small Outline (SOIC) |
28-lead, Plastic Thin Small Outline Package (TSOP) |
Density (Organization) | 256Kb |
---|---|
Operating Voltage Min. (V) | 2.7 |
Oper Voltage Max (V) | 3.6 |
Read Access Speed (Par Flash) | 200 ns |
Page Size (bytes) | 0 |
Write Protected | False |
Endurance | 10k Cycles |
Data Retention (Years) | 10 |
Battery Backup | False |
Pins | Packaging | 28 | SOIC |
Temp Range | -40C to +85C |
Packing Media | Tube (27) |
Application Notes |
---|
AN_3317 - Support for Third Party Memory Devices Programmer Sources |
AN_0543 - EEPROM Data Protection |
AN_0545 - Programmer Support for Parallel EEPROMs |
AN_0544 - Software Chip Erase |
Supporting Collateral |
---|
Parallel EEPROM Die Products |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.7704 |
Shipping Weight (kg) | 1.37037 |
Lead Count | 28 |
Package Type | SOIC |
Package Width or Size | .300in |
Soldering Composition | Matte Tin |
200NS, SOIC, IND TEMP, GREEN | RS |
Parallel Eeprom, 256Kbit, Wsoic-28 | Newark Electronics |
AT28BV256 Series 256 Kb (32K x 8) 3.6 V Battery-Voltage Parallel EEPROMs-SOIC-28 | Future Electronics |
EEPROM Parallel 256K-bit 32K x 8 3.3V 28-Pin SOIC | Avnet America |
SERIAL EEPROM IC | element14 |
EEPROM, 256KBIT, -40 TO 85DEG C | Farnell |
Where can I find additional details, specifications and documents for a AT28BV256-20SU?
Additional datasheets, footprints and schematics for AT28BV256-20SU are listed on our Part Details page. You can also find images and similar parts to AT28BV256-20SU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT28BV256-20SU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT28BV256-20SU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT28BV256-20SU fall under?
The AT28BV256-20SU is listed under Semiconductors - ICs > Memory > EEPROM.
Can I view similar or alternative parts?
You can view similar parts to AT28BV256-20SU when available in the EEPROM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT28BV256-20SU you can contact the distributor directly for product support, shipping queries etc.
Is the AT28BV256-20SU RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for AT28BV256-20SU have stock available?
Authorised distributors including CoreStaff, RS, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for AT28BV256-20SU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT28BV256-20SU often in real-time on the comparison pages.
What if I can't find stock of AT28BV256-20SU?
You can fill out our help required form which you can use to request a quote for AT28BV256-20SU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.