Status: | Active |
---|---|
Series: | AT28BV256 |
RoHS: | Compliant |
32 Kbits x 8 (256 Kbit) |
2.7V to 3.6V Supply |
Parallel Interface |
200ns access time |
Self-Timed Erase and Write Cycles (10 ms max) |
Page Write and Byte Write |
Data Polling for end of write detection |
Low Power Consumption |
Read / Write current 15 mA (Max) |
Standby current 20 µA (Typ), 50 µA (Max) |
Write-Protection |
Hardware Protection |
Software Data Protect |
More than 100,000 erase/write cycles |
Data retention > 10 years |
Temperature Ranges |
Standard Temperature Range: -40°C to 85°C |
Available in Green (Pb/Halide-free) Packaging Only |
32-lead, Plastic J-leaded Chip Carrier (PLCC) |
28-lead, 0.300" Wide, Plastic Gull Wing Small Outline (SOIC) |
28-lead, Plastic Thin Small Outline Package (TSOP) |
Density (Organization) | 256Kb |
---|---|
Operating Voltage Min. (V) | 2.7 |
Oper Voltage Max (V) | 3.6 |
Read Access Speed (Par Flash) | 200 ns |
Page Size (bytes) | 0 |
Write Protected | False |
Endurance | 10k Cycles |
Data Retention (Years) | 10 |
Battery Backup | False |
Application Notes |
---|
AN_3317 - Support for Third Party Memory Devices Programmer Sources |
AN_0543 - EEPROM Data Protection |
AN_0545 - Programmer Support for Parallel EEPROMs |
AN_0544 - Software Chip Erase |
Supporting Collateral |
---|
Parallel EEPROM Die Products |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.2321 |
Shipping Weight (kg) | 1.696581 |
Lead Count | 28 |
Package Type | TSOP |
Package Width or Size | 8x11.8x1mm |
Soldering Composition | Matte Tin |
200Ns, Tsop, Ind Temp, Green Rohs Compliant: Yes |Microchip AT28BV256-20TU | Newark Electronics |
PARALLEL EEPROM, 256KBIT, TSOP-28 | Farnell |
Where can I find additional details, specifications and documents for a AT28BV256-20TU?
Additional datasheets, footprints and schematics for AT28BV256-20TU are listed on our Part Details page. You can also find images and similar parts to AT28BV256-20TU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT28BV256-20TU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT28BV256-20TU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT28BV256-20TU fall under?
The AT28BV256-20TU is listed under Semiconductors - ICs > Memory > EEPROM.
Can I view similar or alternative parts?
You can view similar parts to AT28BV256-20TU when available in the EEPROM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT28BV256-20TU you can contact the distributor directly for product support, shipping queries etc.
Is the AT28BV256-20TU RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for AT28BV256-20TU have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for AT28BV256-20TU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT28BV256-20TU often in real-time on the comparison pages.
What if I can't find stock of AT28BV256-20TU?
You can fill out our help required form which you can use to request a quote for AT28BV256-20TU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.