Status: | Active |
---|---|
Series: | AT27C256R |
RoHS: | Compliant |
Prices starting from US$2.21
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.51
|
2,460
in stock
|
Buy Now | |
element14
from US$2.60
|
16,567
in stock
|
Buy Now | |
Newark Electronics
from US$2.56
|
11,807
in stock
|
Buy Now | |
Farnell
from US$2.60
|
11,807
in stock
|
Buy Now | |
Future Electronics
from US$2.46
|
5,183
in stock
|
Buy Now | |
Microchip Technology
from US$2.21
|
2,068
in stock
|
Buy Now | |
Chip One Stop
from US$2.21
|
1,743
in stock
|
Buy Now | |
RS Americas
from US$2.37
|
532
in stock
|
Buy Now | |
CoreStaff
from US$3.17
|
260
in stock
|
Buy Now | |
Avnet America
from US$2.46
|
239
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.80
|
229
in stock
|
Buy Now | |
Schukat Electronic
from US$3.48
|
117
in stock
|
Buy Now | |
Distrelec
from US$2.90
|
115
in stock
|
Buy Now | |
EBV Elektronik
-
|
9,828
in stock
|
Buy Now | |
Avnet Silica
-
|
4,550
in stock
|
Buy Now |
256-Kbit (32-Kbit x 8) |
Low-power CMOS operation |
Standard power supply range, 5V +/-10% |
100 µA max standby |
20mA max active at 5 MHz |
Parallel Interface |
45 ns access time |
High-reliability CMOS technology |
2,000V ESD protection |
200 mA latchup immunity |
Rapid programming algorithm – 100 µs/byte (typical) |
CMOS and TTL compatible inputs and outputs |
Integrated product identification code |
Industrial Temperature Range: -40°C to 85°C |
Available in Green (Pb/Halide-free) Packaging Only |
32-lead, Plastic J-leaded Chip Carrier (PLCC) |
Density (Organization) | 256Kb |
---|---|
Operating Voltage Min. (V) | 4.5 |
Oper Voltage Max (V) | 5.5 |
Read Access Speed (Par Flash) | 45/70ns |
Page Size (bytes) | 1 |
Write Protected | False |
Data Retention (Years) | 20 |
Battery Backup | False |
Pins | Packaging | 28 | PDIP |
Temp Range | -40C to +85C |
Packing Media | Tube (14) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 4.0667 |
Shipping Weight (kg) | 3.733333 |
Lead Count | 28 |
Package Type | PDIP |
Package Width or Size | .600in |
Soldering Composition | Matte Tin |
IC, EPROM 256K (32K x 8) 4.5-5.5V | element14 |
Ic, Eprom 256K, 4.5-5.5V, 27C256 | Newark Electronics |
IC, EPROM 256K, 4.5-5.5V, 27C256 | Farnell |
AT27C256R Series 5.5 V 256 Kb (32 K x 8) 70 ns Through Hole EPROM OTP - PDIP-28 | Future Electronics |
EPROM OTP 256K-bit 32Kx8 70ns 28-Pin | RS |
70NS, PDIP, IND TEMP, GREEN | Microchip Technology |
EPROM, 256K 70NS OTP 28DIP | Microchip Technology Inc. AT27C256R-70PU | RS Americas |
EPROM OTP 256K-Bit 32K x 8 70ns 28-Pin PDIP | Avnet America |
IC: EPROM memory | Transfer Multisort Elektronik |
OTP-ROM 5V 32kx8 70ns DIP28 | Schukat Electronic |
Microchip OTP EPROM Parallel 256KB 70ns PDIP 256KB 70ns PDIP | Distrelec |
Where can I find additional details, specifications and documents for a AT27C256R-70PU?
Additional datasheets, footprints and schematics for AT27C256R-70PU are listed on our Part Details page. You can also find images and similar parts to AT27C256R-70PU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT27C256R-70PU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT27C256R-70PU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT27C256R-70PU fall under?
The AT27C256R-70PU is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to AT27C256R-70PU when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT27C256R-70PU you can contact the distributor directly for product support, shipping queries etc.
Is the AT27C256R-70PU RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for AT27C256R-70PU have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Future Electronics and RS have stock available or on a lead time for AT27C256R-70PU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT27C256R-70PU often in real-time on the comparison pages.
What if I can't find stock of AT27C256R-70PU?
You can fill out our help required form which you can use to request a quote for AT27C256R-70PU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.