Status: | Active |
---|---|
Series: | AT27C020 |
RoHS: | Compliant |
The Microchip AT27C020 is a low-power, high-performance, 2-megabit One Time Programmable EPROM organized as 256-Kbit x 8. Requiring a single 5V power supply, in normal read mode operation typical power consumption is only 8 mA and standby mode supply current is typically less than 10 μA. Any byte can be accessed in less than 55 ns, thus eliminating the need for speed-reducing WAIT states on high performance microprocessor systems.
2-Mbit (256-Kbit x 8) |
Low-power CMOS operation |
Standard power supply range, 5V +/-10% |
100 µA max standby |
25 mA max active at 5 MHz |
Parallel Interface |
55 ns access time |
Pin compatible with Microchip AT27C010 |
High-reliability CMOS technology |
2,000V ESD protection |
200 mA latchup immunity |
Rapid programming algorithm – 100 µs/byte (typical) |
CMOS and TTL compatible inputs and outputs |
Integrated product identification code |
Industrial Temperature Range: -40°C to 85°C |
Available in Green (Pb/Halide-free) Packaging Only |
32-lead, Plastic J-leaded Chip Carrier (PLCC) |
32-lead, 0.600" wide, plastic, dual inline package (PDIP) |
Density (Organization) | 2Mb |
---|---|
Operating Voltage Min. (V) | 4.5 |
Oper Voltage Max (V) | 5.5 |
Read Access Speed (Par Flash) | 55/90ns |
Page Size (bytes) | 1 |
Write Protected | False |
Data Retention (Years) | 20 |
Battery Backup | False |
Pins | Packaging | 32 | PLCC |
Temp Range | -40C to +85C |
Packing Media | Tape and reel (750) |
Data Sheets |
---|
AT27C020 - Complete Datasheet |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 1.129 |
Shipping Weight (kg) | 1.896 |
Lead Count | 32 |
Package Type | PLCC |
Package Width or Size | 11.5x14x3.37mm |
Soldering Composition | Matte Tin |
90Ns, Plcc, Ind Temp, Green 32 Plcc 11.5X14X3.37Mm T/R Rohs Compliant: Yes |Microchip AT27C020-90JU-T | Newark Electronics |
EPROM One-Time Programmable 2M-bit 256K-bit x 8 90ns 32-Pin PLCC T/R | Avnet America |
90NS, PLCC, IND TEMP, GREEN | Microchip Technology |
EPROM, 2MBIT, -40 TO 85DEG C | Farnell |
Where can I find additional details, specifications and documents for a AT27C020-90JU-T?
Additional datasheets, footprints and schematics for AT27C020-90JU-T are listed on our Part Details page. You can also find images and similar parts to AT27C020-90JU-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT27C020-90JU-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT27C020-90JU-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT27C020-90JU-T fall under?
The AT27C020-90JU-T is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to AT27C020-90JU-T when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT27C020-90JU-T you can contact the distributor directly for product support, shipping queries etc.
Is the AT27C020-90JU-T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for AT27C020-90JU-T have stock available?
Authorised distributors including Newark Electronics, Avnet America, Microchip Technology and Farnell have stock available or on a lead time for AT27C020-90JU-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT27C020-90JU-T often in real-time on the comparison pages.
What if I can't find stock of AT27C020-90JU-T?
You can fill out our help required form which you can use to request a quote for AT27C020-90JU-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.