Status: | Unknown |
---|---|
Series: | 1.65V-3.6V Serial NOR DataFlash Memories |
RoHS: | Unknown |
Flash Memory Type | Serial NOR |
---|---|
Memory Size | 2Mbit |
Flash Memory Configuration | 1024 Pages x 256Byte |
IC Interface Type | SPI |
Memory Case Style | NSOIC |
No. of Pins | 8Pins |
Clock Frequency | 70MHz |
Access Time | - |
Supply Voltage Min | 1.65V |
Supply Voltage Max | 3.6V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | 1.65V-3.6V Serial NOR DataFlash Memories |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a AT25PE20-SSHN-B?
Additional datasheets, footprints and schematics for AT25PE20-SSHN-B are listed on our Part Details page. You can also find images and similar parts to AT25PE20-SSHN-B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT25PE20-SSHN-B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT25PE20-SSHN-B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT25PE20-SSHN-B fall under?
The AT25PE20-SSHN-B is listed under Adesto Technologies Parts.
Can I view similar or alternative parts?
You can view similar parts to AT25PE20-SSHN-B when available in the Adesto Technologies Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT25PE20-SSHN-B you can contact the distributor directly for product support, shipping queries etc.
Is the AT25PE20-SSHN-B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AT25PE20-SSHN-B have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet Silica and Avnet America have stock available or on a lead time for AT25PE20-SSHN-B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT25PE20-SSHN-B often in real-time on the comparison pages.
What if I can't find stock of AT25PE20-SSHN-B?
You can fill out our help required form which you can use to request a quote for AT25PE20-SSHN-B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.