Status: | Active |
---|---|
Series: | AT24MAC602 |
RoHS: | Compliant |
Density (Organization) | 2K bits |
---|---|
Operating Voltage Min. (V) | 1.7 |
Oper Voltage Max (V) | 5.5 |
Max. Clock Freq. | 1 MHz |
Page Size (bytes) | 16 |
Write Protected | True |
Write Protect Scheme | Software Configurable |
Endurance | 1,000,000 |
Data Retention (Years) | 0 |
Battery Backup | False |
Pins | Packaging | 8 | SOIC |
Temp Range | -40C to +85C |
Packing Media | Tube (100) |
Board Design Files |
---|
IBIS Model - AT24MAC602 Device |
Brochures |
---|
Atmel Serial EEPROM Products |
Atmel System Peripheral and Memory Products Brochure |
Automotive Solutions |
Product Selection Guide |
Atmel CS and MAC Series Serial EEPROM Products Brochure |
Supporting Collateral |
---|
Easy Integration of MAC/EUI Addresses into New Network Connected Designs |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.078 |
Shipping Weight (kg) | 0.25 |
Lead Count | 8 |
Package Type | SOIC |
Package Width or Size | .150In(3.90mm) |
Soldering Composition | Matte Tin |
EEPROM Serial-I2C 2K-bit 256x8 2.5V/3.3V/5V 8-Pin SOIC Bulk | EBV Elektronik |
Eeprom, 2Kbit, -40 To 85Deg C | Newark Electronics |
1MHz, Ind Temp, 8-SOIC-N | Microchip Technology |
EEPROM, 2KBIT, -40 TO 85DEG C | Farnell |
Where can I find additional details, specifications and documents for a AT24MAC602-SSHM-B?
Additional datasheets, footprints and schematics for AT24MAC602-SSHM-B are listed on our Part Details page. You can also find images and similar parts to AT24MAC602-SSHM-B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT24MAC602-SSHM-B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT24MAC602-SSHM-B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT24MAC602-SSHM-B fall under?
The AT24MAC602-SSHM-B is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to AT24MAC602-SSHM-B when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT24MAC602-SSHM-B you can contact the distributor directly for product support, shipping queries etc.
Is the AT24MAC602-SSHM-B RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for AT24MAC602-SSHM-B have stock available?
Authorised distributors including EBV Elektronik, Newark Electronics, Avnet America, Microchip Technology and Farnell have stock available or on a lead time for AT24MAC602-SSHM-B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT24MAC602-SSHM-B often in real-time on the comparison pages.
What if I can't find stock of AT24MAC602-SSHM-B?
You can fill out our help required form which you can use to request a quote for AT24MAC602-SSHM-B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.