Status: | Active |
---|---|
Series: | AT24MAC402 |
RoHS: | Compliant |
Prices starting from US$0.27
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.35
|
500
in stock
|
Buy Now | |
Microchip Technology
from US$0.27
|
13,400
in stock
|
Buy Now | |
Newark Electronics
from US$0.43
|
2,513
in stock
|
Buy Now | |
element14
from US$0.37
|
1,087
in stock
|
Buy Now | |
Farnell
from US$0.35
|
1,087
in stock
|
Buy Now | |
Distrelec
from US$0.31
|
1,071
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.37
|
937
in stock
|
Buy Now | |
EBV Elektronik
-
|
700
in stock
|
Buy Now | |
Future Electronics
from US$0.34
|
-
|
Buy Now | |
Avnet America
from US$0.37
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Density (Organization) | 2K bits |
---|---|
Operating Voltage Min. (V) | 1.7 |
Oper Voltage Max (V) | 5.5 |
Max. Clock Freq. | 1 MHz |
Page Size (bytes) | 16 |
Write Protected | True |
Write Protect Scheme | Software Configurable |
Endurance | 1,000,000 |
Data Retention (Years) | 0 |
Battery Backup | False |
Pins | Packaging | 8 | SOIC |
Temp Range | -40C to +85C |
Packing Media | Tube (100) |
Board Design Files |
---|
IBIS Model - AT24MAC402 Device |
Brochures |
---|
Atmel Serial EEPROM Products |
Atmel System Peripheral and Memory Products Brochure |
Automotive Solutions |
Product Selection Guide |
Atmel CS and MAC Series Serial EEPROM Products Brochure |
Supporting Collateral |
---|
Easy Integration of MAC/EUI Addresses into New Network Connected Designs |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.078 |
Shipping Weight (kg) | 0.25 |
Lead Count | 8 |
Package Type | SOIC |
Package Width or Size | .150In(3.90mm) |
Soldering Composition | Matte Tin |
1MHz, Ind Temp, 8-SOIC-N | Microchip Technology |
1Mhz, Ind Temp, 8-Soic-N 8 Soic 3.90Mm(.150In) Tube Rohs Compliant: Yes |Microchip AT24MAC402-SSHM-B | Newark Electronics |
EEPROM, 2KBIT, -40 TO 85DEG C | element14 |
Microchip EEPROM I²C 2KB 1MHz 550ns SOIC | Distrelec |
IC: EEPROM memory | Transfer Multisort Elektronik |
EEPROM Serial-I2C 2K-bit 256x8 2.5V/3.3V/5V 8-Pin SOIC Bulk | EBV Elektronik |
EEPROM MAC-48 SEEPROM 2K I2C1MHz 8-SOIC-N | Future Electronics |
Where can I find additional details, specifications and documents for a AT24MAC402-SSHM-B?
Additional datasheets, footprints and schematics for AT24MAC402-SSHM-B are listed on our Part Details page. You can also find images and similar parts to AT24MAC402-SSHM-B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT24MAC402-SSHM-B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT24MAC402-SSHM-B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT24MAC402-SSHM-B fall under?
The AT24MAC402-SSHM-B is listed under Semiconductors - ICs > Memory > EEPROM.
Can I view similar or alternative parts?
You can view similar parts to AT24MAC402-SSHM-B when available in the EEPROM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT24MAC402-SSHM-B you can contact the distributor directly for product support, shipping queries etc.
Is the AT24MAC402-SSHM-B RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for AT24MAC402-SSHM-B have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for AT24MAC402-SSHM-B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT24MAC402-SSHM-B often in real-time on the comparison pages.
What if I can't find stock of AT24MAC402-SSHM-B?
You can fill out our help required form which you can use to request a quote for AT24MAC402-SSHM-B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.