Status: | Active |
---|---|
Series: | AT24CS01 |
RoHS: | Compliant |
The Microchip AT24CS01 is a 1 Kb Serial EEPROM utilizing an I2C (2-wire) serial interface. The device is organized as one block of 128 x 8 and is optimized for use in consumer and industrial applications where reliable and dependable nonvolatile memory storage is essential. The EEPROM is available in a variety of space-saving packaging options.
The AT24CS01 features a 128 bit serial number that is programmed and permanently write protected during the Microchip manufacturing process. This unique identifier is separate from the main 1Kb memory array and eliminates the time consuming step of performing and ensuring serialization of a product on a manufacturing line. The 128-bit serial number is guaranteed unique across the entire CS series of Serial EEPROM products.Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.25
|
3,000
in stock
|
Buy Now | |
Microchip Technology
from US$0.20
|
47,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.21
|
3,000
in stock
|
Buy Now | |
element14
from US$0.25
|
3,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.20
|
1,500
in stock
|
Buy Now | |
Future Electronics
from US$0.21
|
-
|
Buy Now | |
Avnet America
from US$0.25
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
128 x 8 (1 Kbit) |
400 kHz (1.7V) and 1 MHz (>2.5V) clock compatibility |
Supports up to 8 devices on the bus |
Self-Timed Erase and Write Cycles (5 ms max.) |
Read current 0.4 mA (Typ), 1.0 mA (Max) |
Write current 2 mA (Typ), 3 mA (Max) |
Standby current 6 uA (Max) |
Hardware Write-Protect Pin |
More than 1 million erase/write cycles |
Data retention > 100 years |
Factory Programming Available |
Available in 8-lead JEDEC SOIC, 8-lead TSSOP, 8-pad UDFN, and 5-lead SOT23 |
Density (Organization) | 1K bits |
---|---|
Operating Voltage Min. (V) | 1.7 |
Oper Voltage Max (V) | 5.5 |
Max. Clock Freq. | 1 MHz |
Page Size (bytes) | 8 |
Write Protected | False |
Write Protect Scheme | Whole Array |
Endurance | 1,000,000 |
Data Retention (Years) | 0 |
Battery Backup | False |
Pins | Packaging | 8 | SOIC |
Temp Range | -40C to +85C |
Packing Media | Tube (100) |
Data Sheets |
---|
AT24CS01/02 - Complete Datasheet |
Application Notes |
---|
AN_8826 - PCB Mounting Guidelines for Surface Mount Packages |
AN_3317 - Support for Third Party Memory Devices Programmer Sources |
AN_8546 - Serial EEPROM Interface Protocol |
Board Design Files |
---|
IBIS Model - AT24CS01 |
Brochures |
---|
Atmel Serial EEPROM Products |
Atmel System Peripheral and Memory Products Brochure |
Automotive Solutions |
Product Selection Guide |
Atmel CS and MAC Series Serial EEPROM Products Brochure |
Supporting Collateral |
---|
Easy Integration of MAC/EUI Addresses into New Network Connected Designs |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.078 |
Shipping Weight (kg) | 0.25 |
Lead Count | 8 |
Package Type | SOIC |
Package Width or Size | .150In(3.90mm) |
Soldering Composition | Matte Tin |
1MHz, Ind Temp, 8-SOIC-N | Microchip Technology |
Eeprom, 1Kbit, -40 To 85Deg C | Newark Electronics |
EEPROM, 1KBIT, -40 TO 85DEG C | element14 |
Iâ–“C-Compatible (Two-Wire) Serial EEPROM 128-Bit Serial Number 1-Kbit (128 x 8) | Future Electronics |
EEPROM Serial-I2C 1K-bit 128x8 2.5V/3.3V/5V 8-Pin SOIC Bulk | Avnet America |
Where can I find additional details, specifications and documents for a AT24CS01-SSHM-B?
Additional datasheets, footprints and schematics for AT24CS01-SSHM-B are listed on our Part Details page. You can also find images and similar parts to AT24CS01-SSHM-B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT24CS01-SSHM-B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT24CS01-SSHM-B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT24CS01-SSHM-B fall under?
The AT24CS01-SSHM-B is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to AT24CS01-SSHM-B when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT24CS01-SSHM-B you can contact the distributor directly for product support, shipping queries etc.
Is the AT24CS01-SSHM-B RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for AT24CS01-SSHM-B have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for AT24CS01-SSHM-B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT24CS01-SSHM-B often in real-time on the comparison pages.
What if I can't find stock of AT24CS01-SSHM-B?
You can fill out our help required form which you can use to request a quote for AT24CS01-SSHM-B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.