Status: | Active |
---|---|
Series: | AT24CM02 |
RoHS: | Compliant |
Prices starting from US$2.41
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.97
|
No stock
|
Buy Now | |
Microchip Technology
from US$2.41
|
714,172
in stock
|
Buy Now | |
Avnet America
from US$3.26
|
4,000
in stock
|
Buy Now | |
Newark Electronics
from US$3.01
|
-
|
Buy Now | |
Future Electronics
from US$2.96
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
256K x 8 (2 Mbit) |
400 kHz and 1 MHz clock compatibility |
Self-Timed Erase and Write Cycles (10 ms max.) |
Read current 1 mA (Max) |
Write current 3 mA (Max) |
Standby current 1 uA (Max) @ 1.8V, 3 uA (Max) @ 5.5V |
Hardware Write-Protect Pin |
More than 1 million erase/write cycles |
Data retention > 100 years |
Factory Programming Available |
Available in 8-lead SOIC and WLCSP packages |
Density (Organization) | 2M bits |
---|---|
Operating Voltage Min. (V) | 1.7 |
Oper Voltage Max (V) | 5.5 |
Max. Clock Freq. | 1 MHz |
Page Size (bytes) | 256 |
Write Protected | False |
Write Protect Scheme | Whole Array |
Endurance | 1,000,000 |
Data Retention (Years) | 0 |
Battery Backup | False |
Pins | Packaging | 8 | SOIC |
Temp Range | -40C to +85C |
Packing Media | Tape and reel (4000) |
Application Notes |
---|
AN_8826 - PCB Mounting Guidelines for Surface Mount Packages |
AN_3317 - Support for Third Party Memory Devices Programmer Sources |
AN_8546 - Serial EEPROM Interface Protocol |
Board Design Files |
---|
IBIS Model - AT24CM02 Device |
Verilog Model - AT24CM02 Device |
Brochures |
---|
Atmel Serial EEPROM Products |
Atmel System Peripheral and Memory Products Brochure |
Product Selection Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.078 |
Shipping Weight (kg) | 0.230303 |
Lead Count | 8 |
Package Type | SOIC |
Package Width or Size | .150In(3.90mm) |
Soldering Composition | Matte Tin |
1.7-5.5V, 1MHz, Ind Tmp, 8-SOIC-N | Microchip Technology |
EEPROM serial | Avnet America |
1.7-5.5V, 1Mhz, Ind Tmp, 8-Soic-N 8 Soic 3.90Mm(.150In) T/R Rohs Compliant: Yes |Microchip AT24CM02-SSHM-T | Newark Electronics |
AT24C16C Series 16 Kb (2 K x 8) 1.7V-5.5V I2C-Compatible Serial EEPROM - 8-SOIC- | Future Electronics |
EEPROM, 2MBIT, -40 TO 85DEG C | Farnell |
Where can I find additional details, specifications and documents for a AT24CM02-SSHM-T?
Additional datasheets, footprints and schematics for AT24CM02-SSHM-T are listed on our Part Details page. You can also find images and similar parts to AT24CM02-SSHM-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT24CM02-SSHM-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT24CM02-SSHM-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT24CM02-SSHM-T fall under?
The AT24CM02-SSHM-T is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to AT24CM02-SSHM-T when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT24CM02-SSHM-T you can contact the distributor directly for product support, shipping queries etc.
Is the AT24CM02-SSHM-T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for AT24CM02-SSHM-T have stock available?
Authorised distributors including Microchip Technology, Avnet America, Newark Electronics, Future Electronics and Farnell have stock available or on a lead time for AT24CM02-SSHM-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT24CM02-SSHM-T often in real-time on the comparison pages.
What if I can't find stock of AT24CM02-SSHM-T?
You can fill out our help required form which you can use to request a quote for AT24CM02-SSHM-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.