Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Memory Interface Type | Serial I2C (2-Wire) |
---|---|
Memory Size | 1Mbit |
EEPROM Memory Configuration | 128K x 8bit |
Clock Frequency | 1MHz |
Memory Case Style | SOIC |
No. of Pins | 8Pins |
Supply Voltage Min | 2.5V |
RoHS Compliant | Yes |
Serial Eeprom, 1Mbit, 1Mhz, Soic-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a AT24C1024BN-SH25-T?
Additional datasheets, footprints and schematics for AT24C1024BN-SH25-T are listed on our Part Details page. You can also find images and similar parts to AT24C1024BN-SH25-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT24C1024BN-SH25-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT24C1024BN-SH25-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT24C1024BN-SH25-T fall under?
The AT24C1024BN-SH25-T is listed under Semiconductors - ICs > Memory > EEPROM.
Can I view similar or alternative parts?
You can view similar parts to AT24C1024BN-SH25-T when available in the EEPROM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT24C1024BN-SH25-T you can contact the distributor directly for product support, shipping queries etc.
Is the AT24C1024BN-SH25-T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for AT24C1024BN-SH25-T have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for AT24C1024BN-SH25-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT24C1024BN-SH25-T often in real-time on the comparison pages.
What if I can't find stock of AT24C1024BN-SH25-T?
You can fill out our help required form which you can use to request a quote for AT24C1024BN-SH25-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.