Status: | Active |
---|---|
Series: | AT21CS11 |
RoHS: | Compliant |
The Microchip AT21CS11 is a 1 Kb Serial EEPROM utilizing the Single-Wire bus. Only two pins are needed to access the device: SI/O and GND. The SI/O signal is a combination data and power line, providing power to the device with a parasitic power scheme. The device is organized as one block of 128 x 8 and is optimized for use in consumer and industrial applications where reliable and dependable nonvolatile memory storage is essential. The EEPROM is available in a variety of space-saving packaging options.
The AT21CS11 features a 256-bit Security register which includes a 64-bit serial number. The device also features manufacturer ID support in which the device responds with a unique value for density and revision information.
Prices starting from US$0.25
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.28
|
5,000
in stock
|
Buy Now | |
Microchip Technology
from US$0.25
|
25,899
in stock
|
Buy Now | |
Newark Electronics
from US$0.29
|
14,447
in stock
|
Buy Now | |
element14
from US$0.32
|
14,447
in stock
|
Buy Now | |
Farnell
from US$0.27
|
14,447
in stock
|
Buy Now | |
Future Electronics
from US$0.32
|
-
|
Buy Now | |
Avnet America
from US$0.30
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
128 x 8 (1 Kbit) |
I²C Protocol Structure |
Communication through a single I/O pin |
High Speed (125 kbps) Mode |
Self-Timed Erase and Write Cycles (5 ms max.) |
Read current 0.08 mA (Typ), 0.3 mA (Max) |
Write current 0.2 mA (Typ), 0.5 mA (Max) |
Standby current 0.7 uA (Typ), 2.5 uA (Max) |
Four independent 256-bit zones |
More than 1 million erase/write cycles |
Data retention > 100 years |
ESD protection > 8000V (HBM) |
Factory Programming Available |
Available in 8-pin SOIC (150 mil), 3-pin SOT23, 2-pad XSFN, and 4-ball Thin CSP packages. |
Density (Organization) | 1K bits (x8) |
---|---|
Operating Voltage Min. (V) | 2.7 |
Oper Voltage Max (V) | 4.5 |
Max. Clock Freq. | 125 kbps |
Page Size (bytes) | 8 |
Write Protected | True |
Write Protect Scheme | Software Configurable |
Endurance | 1,000,000 |
Data Retention (Years) | 0 |
Battery Backup | False |
Pins | Packaging | 2 | XSFN |
Temp Range | -40C to +85C |
Packing Media | Tape and reel (5000) |
Data Sheets |
---|
AT21CS01/AT21CS11 Data Sheet |
Brochures |
---|
Atmel Serial EEPROM Products |
Atmel System Peripheral and Memory Products Brochure |
Automotive Solutions |
Product Selection Guide |
Atmel AT21CS Series Single-Wire Serial EEPROMs |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0203 |
Shipping Weight (kg) | 0.11 |
Lead Count | 2 |
Package Type | XSFN |
Package Width or Size | 5x3.5x0.4mm |
Soldering Composition | NiPdAu |
Single Wire,IO Powered Serial EEprom 1Kb,2.7V-4.5V, Ind. Gr.,Slave address 0-0-0 | Microchip Technology |
Eeprom, 1Kbit, 1 Wire, 4.5V, Xsfn-2 | Newark Electronics |
EEPROM, 1KBIT, 1 WIRE, 4.5V, XSFN-2 | element14 |
EEPROM 2.7-4.5V, 125Kbps XSFN-2 | RS |
AT21CS11 Series 1 Kb (128 x 8) 4.5 V 125 kHz Serial EEPROM - XSFN-2 (5x3.5) | Future Electronics |
EEPROM Serial 1-Wire 1Kbit 128 X 8 2.7V to 4.5V 2-Pin XSFN T/R | Avnet America |
Where can I find additional details, specifications and documents for a AT21CS11-MSH10-T?
Additional datasheets, footprints and schematics for AT21CS11-MSH10-T are listed on our Part Details page. You can also find images and similar parts to AT21CS11-MSH10-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT21CS11-MSH10-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT21CS11-MSH10-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT21CS11-MSH10-T fall under?
The AT21CS11-MSH10-T is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to AT21CS11-MSH10-T when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT21CS11-MSH10-T you can contact the distributor directly for product support, shipping queries etc.
Is the AT21CS11-MSH10-T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for AT21CS11-MSH10-T have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for AT21CS11-MSH10-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT21CS11-MSH10-T often in real-time on the comparison pages.
What if I can't find stock of AT21CS11-MSH10-T?
You can fill out our help required form which you can use to request a quote for AT21CS11-MSH10-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.