Status: | Active |
---|---|
Series: | AT17LV256 |
RoHS: | Compliant |
Prices starting from US$5.66
Interface Type | Xilinx |
---|---|
Density | 256Kb |
Temp# Range Max (deg C) | 85 |
Temp# Range Min (deg C) | -40 |
Max# Operating Freq# (MHz) | 10 |
Operating Voltage Min (V) | 3 |
Operating Voltage Max (V) | 5.5 |
Pins | Packaging | 20 | PLCC |
Temp Range | -40C to +85C |
Packing Media | Tube (48) |
Supporting Collateral |
---|
AT17 EEPROM Programming Overview - Step-by-step procedure to use Atmel`s AT17 Series EEPROM Configurators in Xilinx`s FPGA applications |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.7517 |
Shipping Weight (kg) | 1.428571 |
Lead Count | 20 |
Package Type | PLCC |
Package Width or Size | 8.9x8.9x4.4mm |
Soldering Composition | Matte Tin |
10MHZ, 20 PLCC, IND TEMP, GREEN | Microchip Technology |
10Mhz, 20 Plcc, Ind Temp, Green 20 Plcc 8.9X8.9X4.4Mm Ctube Rohs Compliant: Yes |Microchip AT17LV256-10JU | Newark Electronics |
AT17LV256 Series 256 kB (32 K x 8) 5.5 V SMT SPI Interface Protocol - PLCC-20 | Future Electronics |
EEPROM Serial-2Wire 256K-bit 256K x 1 3.3V/5V 20-Pin PLCC | Avnet America |
EEPROM, FPGA CONFIG, 256K, 20PLCC | Farnell |
Where can I find additional details, specifications and documents for a AT17LV256-10JU?
Additional datasheets, footprints and schematics for AT17LV256-10JU are listed on our Part Details page. You can also find images and similar parts to AT17LV256-10JU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT17LV256-10JU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT17LV256-10JU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT17LV256-10JU fall under?
The AT17LV256-10JU is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to AT17LV256-10JU when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT17LV256-10JU you can contact the distributor directly for product support, shipping queries etc.
Is the AT17LV256-10JU RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for AT17LV256-10JU have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Future Electronics, Avnet America and Farnell have stock available or on a lead time for AT17LV256-10JU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT17LV256-10JU often in real-time on the comparison pages.
What if I can't find stock of AT17LV256-10JU?
You can fill out our help required form which you can use to request a quote for AT17LV256-10JU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.