Status: | Active |
---|---|
Series: | AT17LV040 |
RoHS: | Compliant |
Interface Type | Xilinx |
---|---|
Density | 4Mb |
Temp# Range Max (deg C) | 85 |
Temp# Range Min (deg C) | -40 |
Max# Operating Freq# (MHz) | 15 |
Operating Voltage Min (V) | 3 |
Operating Voltage Max (V) | 5.5 |
Pins | Packaging | 44 | TQFP |
Temp Range | -40C to +85C |
Packing Media | Tray (160) |
Supporting Collateral |
---|
AT17 EEPROM Programming Overview - Step-by-step procedure to use Atmel`s AT17 Series EEPROM Configurators in Xilinx`s FPGA applications |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.2733 |
Shipping Weight (kg) | 1.1875 |
Lead Count | 44 |
Package Type | TQFP |
Package Width or Size | 10x10x1mm |
Soldering Composition | Matte Tin |
10MHZ, 3.3V, 44 TQFP, IND TEMP, GREEN | Microchip Technology |
Fpga Configurable Memory 4Mbit 44-Tqfp | Newark Electronics |
EEPROM Serial-2Wire 4M-bit 4M x 1 3.3V/5V 44-Pin TQFP | Avnet America |
Where can I find additional details, specifications and documents for a AT17LV040-10TQU?
Additional datasheets, footprints and schematics for AT17LV040-10TQU are listed on our Part Details page. You can also find images and similar parts to AT17LV040-10TQU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT17LV040-10TQU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT17LV040-10TQU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT17LV040-10TQU fall under?
The AT17LV040-10TQU is listed under Semiconductors - ICs > Memory > FPGA Configuration Memory.
Can I view similar or alternative parts?
You can view similar parts to AT17LV040-10TQU when available in the FPGA Configuration Memory range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT17LV040-10TQU you can contact the distributor directly for product support, shipping queries etc.
Is the AT17LV040-10TQU RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for AT17LV040-10TQU have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Avnet America, EBV Elektronik and Avnet Silica have stock available or on a lead time for AT17LV040-10TQU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT17LV040-10TQU often in real-time on the comparison pages.
What if I can't find stock of AT17LV040-10TQU?
You can fill out our help required form which you can use to request a quote for AT17LV040-10TQU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.