FPGA Configuration Memory
Parts from FPGA Configuration Memory Category
Memory Type:Flash; Memory Size:8Mbit; Clock Frequency:50MHz; IC Interface Type:JTAG, Parallel, Serial; Memory Case Style:BGA; No. of Pins:48Pins; Supply Voltage Min:1.65V; Supply Voltage Max:2V; Operating Temperature Min:-40°C RoHS Compliant: Yes
RE-PROGRAMMABLE 1MB PROM, LEAD FREE ROHS COMPLIANT: YES
EEPROM MEMORY, 512KBIT, 15MHZ, LCC-20; Memory Type:EEPROM; Memory Size:512Kbit; Clock Frequency:15MHz; IC Interface Type:2 Wire; Memory Case Style:LCC; No. of Pins:20Pins; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Operating RoHS Compliant: Yes
EEPROM MEMORY, 512KBIT, 15MHZ, DIP-8; Memory Type:EEPROM; Memory Size:512Kbit; Clock Frequency:15MHz; IC Interface Type:2 Wire; Memory Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Operating RoHS Compliant: Yes
Flash Memory Type:FPGA Configuration Memory; Memory Size:128Mbit; Flash Memory Configuration:-; IC Interface Type:CFI; Memory Case Style:FTBGA; No. of Pins:64Pins; Clock Frequency:-; Access Time:85ns; Supply Voltage Min:1.7V RoHS Compliant: Yes
FLASH 1MB PROM (ST MICRO) ROHS COMPLIANT: NO
RE-PROGRAMMABLE 4MB PROM, STD LEAD FREE ROHS COMPLIANT: YES
FPGA CONFIGURABLE MEMORY 1MBIT 8-DIP; Memory Type:EEPROM; Memory Size:1Mbit; Clock Frequency:33MHz; IC Interface Type:2 Wire; Memory Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Product Range:- RoHS Compliant: Yes
FPGA CONFIGURABLE MEMORY 4MBIT 8-LAP; Memory Type:Flash; Memory Size:4Mbit; Clock Frequency:33MHz; IC Interface Type:2 Wire; Memory Case Style:LAP; No. of Pins:8Pins; Supply Voltage Min:2.97V; Supply Voltage Max:3.63V RoHS Compliant: Yes
FPGA CONFIGURABLE MEMORY 8MBIT 20-PLCC; Memory Type:Flash; Memory Size:8Mbit; Clock Frequency:33MHz; IC Interface Type:2 Wire; Memory Case Style:LCC; No. of Pins:20Pins; Supply Voltage Min:2.97V; Supply Voltage Max:3.63V; MSL:- RoHS Compliant: Yes
FPGA CONFIGURABLE MEMORY 16MBIT 20-PLCC; Memory Type:Flash; Memory Size:16Mbit; Clock Frequency:33MHz; IC Interface Type:2 Wire; Memory Case Style:LCC; No. of Pins:20Pins; Supply Voltage Min:2.97V; Supply Voltage Max:3.63V; MSL:- RoHS Compliant: Yes
FPGA CONFIGURABLE MEMORY 512KBIT 8-LAP; Memory Type:EEPROM; Memory Size:512Kbit; Clock Frequency:33MHz; IC Interface Type:2 Wire; Memory Case Style:LAP; No. of Pins:8Pins; Supply Voltage Min:3V; Supply Voltage Max:5.5V; MSL:- RoHS Compliant: Yes
FPGA CONFIGURABLE MEMORY 1MBIT 20-PLCC; Memory Type:EEPROM; Memory Size:1Mbit; Clock Frequency:33MHz; IC Interface Type:2 Wire; Memory Case Style:LCC; No. of Pins:20Pins; Supply Voltage Min:3V; Supply Voltage Max:5.5V RoHS Compliant: Yes
FPGA, CONFIGURABLE MEMORY, 512KBIT, 20-PLCC; Memory Type:EEPROM; Memory Size:512Kbit; Clock Frequency:33MHz; IC Interface Type:2 Wire; Memory Case Style:LCC; No. of Pins:20Pins; Supply Voltage Min:3V; Supply Voltage Max:5.5V RoHS Compliant: Yes
FPGA CONFIGURABLE MEMORY 8MBIT 8-LAP; Memory Type:Flash; Memory Size:8Mbit; Clock Frequency:33MHz; IC Interface Type:2 Wire; Memory Case Style:LAP; No. of Pins:8Pins; Supply Voltage Min:2.97V; Supply Voltage Max:3.63V; MSL:- RoHS Compliant: Yes
FPGA CONFIGURABLE MEMORY 4MBIT 44-TQFP; Memory Type:EEPROM; Memory Size:4Mbit; Clock Frequency:33MHz; IC Interface Type:2 Wire; Memory Case Style:TQFP; No. of Pins:44Pins; Supply Voltage Min:3V; Supply Voltage Max:5.5V; MSL:- RoHS Compliant: Yes
EEPROM, CONFIG, 2MBIT, -40 TO 85DEG C; Memory Type:EEPROM; Memory Size:2Mbit; Clock Frequency:15MHz; IC Interface Type:I2C; Memory Case Style:LCC; No. of Pins:20Pins; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Operating RoHS Compliant: Yes
EEPROM, CONFIG, 2MBIT, -40 TO 85DEG C; Memory Type:EEPROM; Memory Size:2Mbit; Clock Frequency:15MHz; IC Interface Type:Serial; Memory Case Style:PLCC; No. of Pins:20Pins; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Operating RoHS Compliant: Yes