Status: | Active |
---|---|
Series: | AT17LV010 |
RoHS: | Compliant |
Prices starting from US$12.37
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$15.77
|
No stock
|
Buy Now | |
Microchip Technology
from US$12.37
|
166
in stock
|
Buy Now | |
Newark Electronics
from US$14.55
|
-
|
Buy Now | |
Future Electronics
from US$13.97
|
-
|
Buy Now | |
Avnet America
from US$14.23
|
-
|
Buy Now | |
element14
from US$16.07
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Interface Type | Xilinx |
---|---|
Density | 1Mb |
Temp# Range Max (deg C) | 85 |
Temp# Range Min (deg C) | -40 |
Max# Operating Freq# (MHz) | 15 |
Operating Voltage Min (V) | 3 |
Operating Voltage Max (V) | 5.5 |
Pins | Packaging | 8 | CASON |
Temp Range | -40C to +85C |
Packing Media | Tube (83) |
Brochures |
---|
ATmegaS128 |
Atmel Aerospace Rad-Hard Integrated Circuits - For over 25 years, Atmel has been a leading supplier providing highly integrated solutions to the Aerospace industry. |
Supporting Collateral |
---|
AT17 EEPROM Programming Overview - Step-by-step procedure to use Atmel`s AT17 Series EEPROM Configurators in Xilinx`s FPGA applications |
Aerospace Products Quality Flows |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0748 |
Shipping Weight (kg) | 0.07 |
Lead Count | 8 |
Package Type | CASON |
Package Width or Size | 6x6x1.04mm |
Soldering Composition | Matte Tin |
10MHZ, 8 LAP, IND TEMP, GREEN | Microchip Technology |
Fpga Configurable Memory 1Mbit 8-Lap | Newark Electronics |
. | Future Electronics |
EEPROM Serial-2Wire 1M-bit 1M x 1 3.3V/5V 8-Pin LAP | Avnet America |
EEPROM, CONFIG, 1MBIT, -40 TO 85DEG C | element14 |
Where can I find additional details, specifications and documents for a AT17LV010-10CU?
Additional datasheets, footprints and schematics for AT17LV010-10CU are listed on our Part Details page. You can also find images and similar parts to AT17LV010-10CU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT17LV010-10CU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT17LV010-10CU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT17LV010-10CU fall under?
The AT17LV010-10CU is listed under Semiconductors - ICs > Memory > FPGA Configuration Memory.
Can I view similar or alternative parts?
You can view similar parts to AT17LV010-10CU when available in the FPGA Configuration Memory range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT17LV010-10CU you can contact the distributor directly for product support, shipping queries etc.
Is the AT17LV010-10CU RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for AT17LV010-10CU have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for AT17LV010-10CU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT17LV010-10CU often in real-time on the comparison pages.
What if I can't find stock of AT17LV010-10CU?
You can fill out our help required form which you can use to request a quote for AT17LV010-10CU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.