Status: | Active |
---|---|
Series: | AT17F040A |
RoHS: | Compliant |
Interface Type | Altera |
---|---|
Density | 4Mb |
Temp# Range Max (deg C) | 85 |
Temp# Range Min (deg C) | -40 |
Max# Operating Freq# (MHz) | 33 |
Operating Voltage Min (V) | 2.97 |
Operating Voltage Max (V) | 3.63 |
Pins | Packaging | 20 | PLCC |
Temp Range | -40C to +85C |
Packing Media | Tube (48) |
Data Sheets |
---|
AT17F040A/080A - Complete Datasheet |
Application Notes |
---|
AN_3602 - Programming Circuits for AT17FA Series Configurators with Alterar FPGAs |
AN_3018 - Programming Specification for AT17F(A) Series FPGA Configuration Memories |
Supporting Collateral |
---|
AT17 EEPROM Programming Overview - Step-by-step procedure to use Atmel`s AT17 Series EEPROM Configurators in Xilinx`s FPGA applications |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.7517 |
Shipping Weight (kg) | 1.428571 |
Lead Count | 20 |
Package Type | PLCC |
Package Width or Size | 8.9x8.9x4.4mm |
Soldering Composition | Matte Tin |
30Mhz, 20 Plcc, Ind Temp, Green 20 Plcc 8.9X8.9X4.4Mm Tube Rohs Compliant: Yes |Microchip AT17F040A-30JU | Newark Electronics |
. | Future Electronics |
EEPROM Serial-2Wire 4M-bit 4M x 1 3.3V 20-Pin PLCC | Avnet America |
Where can I find additional details, specifications and documents for a AT17F040A-30JU?
Additional datasheets, footprints and schematics for AT17F040A-30JU are listed on our Part Details page. You can also find images and similar parts to AT17F040A-30JU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT17F040A-30JU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT17F040A-30JU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT17F040A-30JU fall under?
The AT17F040A-30JU is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to AT17F040A-30JU when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT17F040A-30JU you can contact the distributor directly for product support, shipping queries etc.
Is the AT17F040A-30JU RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for AT17F040A-30JU have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America and EBV Elektronik have stock available or on a lead time for AT17F040A-30JU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT17F040A-30JU often in real-time on the comparison pages.
What if I can't find stock of AT17F040A-30JU?
You can fill out our help required form which you can use to request a quote for AT17F040A-30JU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.