Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Contact Configuration | SPST-NO |
---|---|
Load Current | 10mA |
Relay Terminals | SMD |
Load Voltage Max | 1kV |
On State Resistance Max | 300ohm |
Isolation Voltage | 5kV |
Forward Current If | 30mA |
RoHS Compliant | Yes |
Solid State Relay, Spst-No, 1Kv, Soic-16 | Newark Electronics |
Photocoupler DC-IN 1-CH DC-OUT 16-Pin SOIC T/R | Avnet America |
Where can I find additional details, specifications and documents for a ASSR-601JT-500E?
Additional datasheets, footprints and schematics for ASSR-601JT-500E are listed on our Part Details page. You can also find images and similar parts to ASSR-601JT-500E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ASSR-601JT-500E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASSR-601JT-500E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ASSR-601JT-500E fall under?
The ASSR-601JT-500E is listed under Switches & Relays > Relays > Solid State Relays & Contactors > MOSFET Solid State Relays.
Can I view similar or alternative parts?
You can view similar parts to ASSR-601JT-500E when available in the MOSFET Solid State Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ASSR-601JT-500E you can contact the distributor directly for product support, shipping queries etc.
Is the ASSR-601JT-500E RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ASSR-601JT-500E have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and EBV Elektronik have stock available or on a lead time for ASSR-601JT-500E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ASSR-601JT-500E often in real-time on the comparison pages.
What if I can't find stock of ASSR-601JT-500E?
You can fill out our help required form which you can use to request a quote for ASSR-601JT-500E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.