Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Configuration | SPST-NO |
---|---|
Load Current | 200mA |
Relay Terminals | SMD |
Load Voltage Max | 250V |
On State Resistance Max | 10ohm |
Isolation Voltage | 3.75kV |
Forward Current If | 20mA |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Control Voltage Type | AC DC |
Load Current RMS Max | 200mA |
No. of Pins | 4Pins |
RMS Load Voltage Max | 250V |
Relay Case Style | SOIC |
Resistance | 10ohm |
SSR, 0.2A, 250V, SO4 | element14 |
Ssr, 0.2A, 250V, So4 | Newark Electronics |
Where can I find additional details, specifications and documents for a ASSR-3210-003E?
Additional datasheets, footprints and schematics for ASSR-3210-003E are listed on our Part Details page. You can also find images and similar parts to ASSR-3210-003E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ASSR-3210-003E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASSR-3210-003E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ASSR-3210-003E fall under?
The ASSR-3210-003E is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to ASSR-3210-003E when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ASSR-3210-003E you can contact the distributor directly for product support, shipping queries etc.
Is the ASSR-3210-003E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ASSR-3210-003E have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Avnet Silica have stock available or on a lead time for ASSR-3210-003E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ASSR-3210-003E often in real-time on the comparison pages.
What if I can't find stock of ASSR-3210-003E?
You can fill out our help required form which you can use to request a quote for ASSR-3210-003E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.