Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.57
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.00
|
640
in stock
|
Buy Now | |
Newark Electronics
from US$5.16
|
16,282
in stock
|
Buy Now | |
Farnell
from US$5.77
|
16,282
in stock
|
Buy Now | |
element14
from US$7.47
|
15,985
in stock
|
Buy Now | |
EBV Elektronik
-
|
93,950
in stock
|
Buy Now | |
Avnet America
from US$3.57
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Contact Configuration | SPST-NO |
---|---|
Load Current | 2.5A |
Relay Terminals | SMD |
Load Voltage Max | 60V |
On State Resistance Max | 0.1ohm |
Isolation Voltage | - |
Forward Current If | 25mA |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
No. of Pins | 6Pins |
Relay Case Style | DIP |
Termination Type | Surface Mount Device |
Ssr, Spst, 2.5A, 0.025A, 60V, Dip6 | Newark Electronics |
SSR, SPST, 2.5A, 0.025A, 60V, DIP6 | Farnell |
RELAY SSR 2.5A 60V AC/DC-O/P PDIP6 SMD | RS |
Relay SSR 20mA 1.7V DC-IN 2.5A 60V AC/DC-OUT 6-Pin PDIP SMD Tube | EBV Elektronik |
Where can I find additional details, specifications and documents for a ASSR-1611-301E?
Additional datasheets, footprints and schematics for ASSR-1611-301E are listed on our Part Details page. You can also find images and similar parts to ASSR-1611-301E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ASSR-1611-301E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASSR-1611-301E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ASSR-1611-301E fall under?
The ASSR-1611-301E is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to ASSR-1611-301E when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ASSR-1611-301E you can contact the distributor directly for product support, shipping queries etc.
Is the ASSR-1611-301E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ASSR-1611-301E have stock available?
Authorised distributors including Newark Electronics, Farnell, element14, RS and EBV Elektronik have stock available or on a lead time for ASSR-1611-301E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ASSR-1611-301E often in real-time on the comparison pages.
What if I can't find stock of ASSR-1611-301E?
You can fill out our help required form which you can use to request a quote for ASSR-1611-301E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.