Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.86
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.52
|
No stock
|
Buy Now | |
Newark Electronics
from US$2.51
|
2,774
in stock
|
Buy Now | |
element14
from US$3.86
|
2,774
in stock
|
Buy Now | |
Farnell
from US$2.94
|
2,774
in stock
|
Buy Now | |
Avnet America
from US$1.86
|
875
in stock
|
Buy Now | |
EBV Elektronik
-
|
1,750
in stock
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Contact Configuration | DPST |
---|---|
Load Current | 200mA |
Relay Terminals | SMD |
Load Voltage Max | 60V |
On State Resistance Max | 10ohm |
Isolation Voltage | 3.75kV |
Forward Current If | 25mA |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
No. of Pins | 8Pins |
Mosfet Relay, 60 V, 200 Ma, 10 Ohm, Spst Rohs Compliant: Yes |Broadcom ASSR-1228-302E | Newark Electronics |
SSR, 0.2A, 60V, DIP8, SMD | element14 |
Relay SSR 20mA 1.6V DC-IN 0.2A 60V AC/DC-OUT 8-Pin PDIP SMD Tube | Avnet America |
Relay SSR 0.2A 60V AC/DC-o/p PDIP8 SMD | RS |
Where can I find additional details, specifications and documents for a ASSR-1228-302E?
Additional datasheets, footprints and schematics for ASSR-1228-302E are listed on our Part Details page. You can also find images and similar parts to ASSR-1228-302E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ASSR-1228-302E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASSR-1228-302E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ASSR-1228-302E fall under?
The ASSR-1228-302E is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to ASSR-1228-302E when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ASSR-1228-302E you can contact the distributor directly for product support, shipping queries etc.
Is the ASSR-1228-302E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ASSR-1228-302E have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and EBV Elektronik have stock available or on a lead time for ASSR-1228-302E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ASSR-1228-302E often in real-time on the comparison pages.
What if I can't find stock of ASSR-1228-302E?
You can fill out our help required form which you can use to request a quote for ASSR-1228-302E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.