Status: | Unknown |
---|---|
Series: | ASPI-U Series |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.13
|
624
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
2,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.17
|
2,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.17
|
2,000
in stock
|
Buy Now | |
element14
from US$0.16
|
624
in stock
|
Buy Now | |
Future Electronics
from US$0.13
|
-
|
Buy Now | |
Avnet America
from US$0.13
|
-
|
Buy Now |
Inductance | 4.7µH |
---|---|
RMS Current (Irms) | 1.6A |
Inductor Construction | Shielded |
Saturation Current (Isat) | 2.2A |
Product Range | ASPI-U Series |
Power Inductor Case | 2.5mm x 2mm x 1mm |
DC Resistance Max | 0.24ohm |
Inductance Tolerance | ± 20% |
SVHC | No SVHC (15-Jan-2019) |
Fixed Inductors 4.7 Uh 1.4A |Abracon ASPI-U252010-4R7M-T | Newark Electronics |
Fixed Inductors 4.7 UH 1.4A | Rapid Electronics |
INDUCTOR, SHLD, 4.7UH, 20%, WIREWOUND | element14 |
ASPI-U Series 4.7 uH SMT Ultra Performance Wirewound Power Inductor | Future Electronics |
Power Inductor (SMD), Wirewound, 4.7 µH, 1.6 A, Shielded, 2.2 A, ASPI-U | Avnet America |
Where can I find additional details, specifications and documents for a ASPI-U252010-4R7M-T?
Additional datasheets, footprints and schematics for ASPI-U252010-4R7M-T are listed on our Part Details page. You can also find images and similar parts to ASPI-U252010-4R7M-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ASPI-U252010-4R7M-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASPI-U252010-4R7M-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ASPI-U252010-4R7M-T fall under?
The ASPI-U252010-4R7M-T is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to ASPI-U252010-4R7M-T when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ASPI-U252010-4R7M-T you can contact the distributor directly for product support, shipping queries etc.
Is the ASPI-U252010-4R7M-T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ASPI-U252010-4R7M-T have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, element14 and Farnell have stock available or on a lead time for ASPI-U252010-4R7M-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ASPI-U252010-4R7M-T often in real-time on the comparison pages.
What if I can't find stock of ASPI-U252010-4R7M-T?
You can fill out our help required form which you can use to request a quote for ASPI-U252010-4R7M-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.