Status: | Unknown |
---|---|
Series: | ASPI-M Series |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.29
|
1,220
in stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
8,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.31
|
8,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.30
|
8,000
in stock
|
Buy Now | |
element14
from US$0.28
|
1,220
in stock
|
Buy Now | |
Future Electronics
from US$0.18
|
-
|
Buy Now | |
Avnet America
from US$0.16
|
-
|
Buy Now |
Inductance | 2.2µH |
---|---|
RMS Current (Irms) | 2.4A |
Inductor Construction | Shielded |
Saturation Current (Isat) | 3.6A |
Product Range | ASPI-M Series |
Power Inductor Case | 3mm x 3mm x 1.5mm |
DC Resistance Max | 0.085ohm |
Inductance Tolerance | ± 20% |
SVHC | No SVHC (15-Jan-2019) |
Power Inductors-Smd Fixed Ind 2.2Uh 2.4A 85Mohm |Abracon ASPI-M3015-2R2M-T | Newark Electronics |
Power Inductors-SMD FIXED IND 2.2UH 2.4A 85mOHM | Rapid Electronics |
INDUCTOR, 2.2UH, 2.4A, 20%, SHIELDED | element14 |
ASPI-M Series 3 x 3 x 1.5 mm 2.2 uH â–’20% 85 mOhm SMT Miniature Inductor | Future Electronics |
Power Inductor (SMD), 2.2 µH, 2.4 A, Shielded, 3.6 A, ASPI-M | Avnet America |
Where can I find additional details, specifications and documents for a ASPI-M3015-2R2M-T?
Additional datasheets, footprints and schematics for ASPI-M3015-2R2M-T are listed on our Part Details page. You can also find images and similar parts to ASPI-M3015-2R2M-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ASPI-M3015-2R2M-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASPI-M3015-2R2M-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ASPI-M3015-2R2M-T fall under?
The ASPI-M3015-2R2M-T is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to ASPI-M3015-2R2M-T when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ASPI-M3015-2R2M-T you can contact the distributor directly for product support, shipping queries etc.
Is the ASPI-M3015-2R2M-T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ASPI-M3015-2R2M-T have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, element14 and Farnell have stock available or on a lead time for ASPI-M3015-2R2M-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ASPI-M3015-2R2M-T often in real-time on the comparison pages.
What if I can't find stock of ASPI-M3015-2R2M-T?
You can fill out our help required form which you can use to request a quote for ASPI-M3015-2R2M-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.