ASPIAIG-S6055-680M-T Inductors & Filters by Abracon

INDUCTOR SHIELDED 68UH 20% AEC-Q200

Status: Unknown
Series: ASPIAIG-S6055 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.26

Distributor Stock
Logo for Farnell
Farnell
from US$0.43
694
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.26
694
in stock
Buy Now
Logo for element14
element14
from US$0.44
694
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
-
-
Buy Now

Specifications

Inductance 68µH
RMS Current (Irms) 1.25A
Inductor Construction Shielded
Saturation Current (Isat) 1.4A
Product Range ASPIAIG-S6055 Series
Power Inductor Case 6mm x 6mm x 5.5mm
DC Resistance Max 0.353ohm
Inductance Tolerance ± 20%
SVHC No SVHC (15-Jan-2019)

Alternative Descriptions

Inductor, Shielded, 68Uh, 20%, Aec-Q200 | Newark Electronics
INDUCTOR, SHIELDED, 68UH, 20%, AEC-Q200 | element14
OSCILLATOR CRYSTAL | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ASPIAIG-S6055-680M-T?

Additional datasheets, footprints and schematics for ASPIAIG-S6055-680M-T are listed on our Part Details page. You can also find images and similar parts to ASPIAIG-S6055-680M-T on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ASPIAIG-S6055-680M-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASPIAIG-S6055-680M-T price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ASPIAIG-S6055-680M-T fall under?

The ASPIAIG-S6055-680M-T is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.

Can I view similar or alternative parts?

You can view similar parts to ASPIAIG-S6055-680M-T when available in the Inductors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ASPIAIG-S6055-680M-T you can contact the distributor directly for product support, shipping queries etc.

Is the ASPIAIG-S6055-680M-T RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ASPIAIG-S6055-680M-T have stock available?

Authorised distributors including Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for ASPIAIG-S6055-680M-T.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ASPIAIG-S6055-680M-T often in real-time on the comparison pages.

What if I can't find stock of ASPIAIG-S6055-680M-T?

You can fill out our help required form which you can use to request a quote for ASPIAIG-S6055-680M-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay