Status: | Unknown |
---|---|
Series: | ASPIAIG-H6530 Series |
RoHS: | Unknown |
Inductance | 220nH |
---|---|
RMS Current (Irms) | 20A |
Inductor Construction | Shielded |
Saturation Current (Isat) | 25A |
Product Range | ASPIAIG-H6530 Series |
Power Inductor Case | 7.1mm x 6.5mm x 3mm |
DC Resistance Max | 4ohm |
Inductance Tolerance | ± 20% |
SVHC | No SVHC (15-Jan-2019) |
Power Inductors-SMD 0.22uH 20% AEC-Q200 20A -40C | Rapid Electronics |
Inductor Shielded 0.22Uh 20% Auto |Abracon ASPIAIG-H6530-R22M-T | Newark Electronics |
INDUCTOR, SHIELDED, 0.22UH, 20%, AUTO | Farnell |
Where can I find additional details, specifications and documents for a ASPIAIG-H6530-R22M-T?
Additional datasheets, footprints and schematics for ASPIAIG-H6530-R22M-T are listed on our Part Details page. You can also find images and similar parts to ASPIAIG-H6530-R22M-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ASPIAIG-H6530-R22M-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASPIAIG-H6530-R22M-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ASPIAIG-H6530-R22M-T fall under?
The ASPIAIG-H6530-R22M-T is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to ASPIAIG-H6530-R22M-T when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ASPIAIG-H6530-R22M-T you can contact the distributor directly for product support, shipping queries etc.
Is the ASPIAIG-H6530-R22M-T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ASPIAIG-H6530-R22M-T have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics and Farnell have stock available or on a lead time for ASPIAIG-H6530-R22M-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ASPIAIG-H6530-R22M-T often in real-time on the comparison pages.
What if I can't find stock of ASPIAIG-H6530-R22M-T?
You can fill out our help required form which you can use to request a quote for ASPIAIG-H6530-R22M-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.