Status: | Unknown |
---|---|
Series: | ASPIAIG-F Series |
RoHS: | Unknown |
Inductance | 3.3µH |
---|---|
RMS Current (Irms) | 5.5A |
Inductor Construction | Shielded |
Saturation Current (Isat) | 4.4A |
Product Range | ASPIAIG-F Series |
Power Inductor Case | 4.1mm x 4.1mm x 1.9mm |
DC Resistance Max | 0.0383ohm |
Inductance Tolerance | ± 20% |
SVHC | No SVHC (15-Jan-2019) |
Inductor, Aec-Q200, Shld, 3.3Uh, 20% Rohs Compliant: Yes |Abracon ASPIAIG-FLR4020-3R3M-T | Newark Electronics |
ASPIAG-F4020 Series 3.3 uH â–’20% 38.3 mOhm SMT Shielded Power Inductor | Future Electronics |
Power Inductor (SMD), 3.3 µH, 5.5 A, Shielded, 4.4 A, ASPIAIG-F | Avnet America |
INDUCTOR, SHLD, 3.3UH, 20%, AEC-Q200 | element14 |
Where can I find additional details, specifications and documents for a ASPIAIG-FLR4020-3R3M-T?
Additional datasheets, footprints and schematics for ASPIAIG-FLR4020-3R3M-T are listed on our Part Details page. You can also find images and similar parts to ASPIAIG-FLR4020-3R3M-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ASPIAIG-FLR4020-3R3M-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASPIAIG-FLR4020-3R3M-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ASPIAIG-FLR4020-3R3M-T fall under?
The ASPIAIG-FLR4020-3R3M-T is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to ASPIAIG-FLR4020-3R3M-T when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ASPIAIG-FLR4020-3R3M-T you can contact the distributor directly for product support, shipping queries etc.
Is the ASPIAIG-FLR4020-3R3M-T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ASPIAIG-FLR4020-3R3M-T have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Avnet Asia have stock available or on a lead time for ASPIAIG-FLR4020-3R3M-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ASPIAIG-FLR4020-3R3M-T often in real-time on the comparison pages.
What if I can't find stock of ASPIAIG-FLR4020-3R3M-T?
You can fill out our help required form which you can use to request a quote for ASPIAIG-FLR4020-3R3M-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.