Status: | Unknown |
---|---|
Series: | ASPIAIG-F Series |
RoHS: | Unknown |
Prices starting from US$0.70
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.00
|
1,990
in stock
|
Buy Now | |
Newark Electronics
from US$1.09
|
4,000
in stock
|
Buy Now | |
Rapid Electronics
from US$1.15
|
4,000
in stock
|
Buy Now | |
Chip One Stop
from US$1.04
|
4,000
in stock
|
Buy Now | |
element14
from US$1.00
|
1,990
in stock
|
Buy Now | |
Future Electronics
from US$0.77
|
-
|
Buy Now | |
Avnet America
from US$0.70
|
-
|
Buy Now |
Inductance | 1µH |
---|---|
RMS Current (Irms) | 11A |
Inductor Construction | Shielded |
Saturation Current (Isat) | 20A |
Product Range | ASPIAIG-F Series |
Power Inductor Case | 7.8mm x 7.6mm x 1.85mm |
DC Resistance Max | 0.0108ohm |
Inductance Tolerance | ± 20% |
SVHC | No SVHC (15-Jan-2019) |
Power Inductors - Smd Fixed Ind 1Uh 11A 10.8Mohm |Abracon ASPIAIG-F7020-1R0M-T | Newark Electronics |
Power Inductors - SMD FIXED IND 1UH 11A 10.8mOHM | Rapid Electronics |
INDUCTOR, SHLD, 1UH, 20%, AEC-Q200 | element14 |
ASPIAIG-F Series 1 uH 11 A 10.8 mOhm Shielded SMT Power Inductor | Future Electronics |
Power Inductor (SMD), 1 µH, 11 A, Shielded, 20 A, ASPIAIG-F | Avnet America |
Where can I find additional details, specifications and documents for a ASPIAIG-F7020-1R0M-T?
Additional datasheets, footprints and schematics for ASPIAIG-F7020-1R0M-T are listed on our Part Details page. You can also find images and similar parts to ASPIAIG-F7020-1R0M-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ASPIAIG-F7020-1R0M-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASPIAIG-F7020-1R0M-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ASPIAIG-F7020-1R0M-T fall under?
The ASPIAIG-F7020-1R0M-T is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to ASPIAIG-F7020-1R0M-T when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ASPIAIG-F7020-1R0M-T you can contact the distributor directly for product support, shipping queries etc.
Is the ASPIAIG-F7020-1R0M-T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ASPIAIG-F7020-1R0M-T have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, element14 and Farnell have stock available or on a lead time for ASPIAIG-F7020-1R0M-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ASPIAIG-F7020-1R0M-T often in real-time on the comparison pages.
What if I can't find stock of ASPIAIG-F7020-1R0M-T?
You can fill out our help required form which you can use to request a quote for ASPIAIG-F7020-1R0M-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.