Status: | Unknown |
---|---|
Series: | ASPIAIG-F Series |
RoHS: | Unknown |
Prices starting from US$0.55
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.88
|
6,205
in stock
|
Buy Now | |
Newark Electronics
from US$0.85
|
7,900
in stock
|
Buy Now | |
Rapid Electronics
from US$0.89
|
7,900
in stock
|
Buy Now | |
Chip One Stop
from US$0.83
|
7,900
in stock
|
Buy Now | |
element14
from US$0.88
|
6,205
in stock
|
Buy Now | |
Future Electronics
from US$0.63
|
-
|
Buy Now | |
Avnet America
from US$0.55
|
-
|
Buy Now |
Inductance | 2.2µH |
---|---|
RMS Current (Irms) | 9.7A |
Inductor Construction | Shielded |
Saturation Current (Isat) | 9A |
Product Range | ASPIAIG-F Series |
Power Inductor Case | 5.5mm x 5.3mm x 2.9mm |
DC Resistance Max | 0.0145ohm |
Inductance Tolerance | ± 20% |
SVHC | No SVHC (15-Jan-2019) |
Power Inductors-Smd Fixed Ind 2.2Uh 9.7A 14.5Mohm |Abracon ASPIAIG-F5030-2R2M-T | Newark Electronics |
Power Inductors-SMD FIXED IND 2.2UH 9.7A 14.5mOHM | Rapid Electronics |
INDUCTOR, SHLD, 2.2UH, 20%, AEC-Q200 | element14 |
5030 Series 2.2 uH â–’20% 14.5 mOhm DCR SMT Shielded Molded Power Inductor | Future Electronics |
Power Inductor (SMD), 2.2 µH, 9.7 A, Shielded, 9 A, ASPIAIG-F | Avnet America |
Where can I find additional details, specifications and documents for a ASPIAIG-F5030-2R2M-T?
Additional datasheets, footprints and schematics for ASPIAIG-F5030-2R2M-T are listed on our Part Details page. You can also find images and similar parts to ASPIAIG-F5030-2R2M-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ASPIAIG-F5030-2R2M-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASPIAIG-F5030-2R2M-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ASPIAIG-F5030-2R2M-T fall under?
The ASPIAIG-F5030-2R2M-T is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to ASPIAIG-F5030-2R2M-T when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ASPIAIG-F5030-2R2M-T you can contact the distributor directly for product support, shipping queries etc.
Is the ASPIAIG-F5030-2R2M-T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ASPIAIG-F5030-2R2M-T have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, element14 and Farnell have stock available or on a lead time for ASPIAIG-F5030-2R2M-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ASPIAIG-F5030-2R2M-T often in real-time on the comparison pages.
What if I can't find stock of ASPIAIG-F5030-2R2M-T?
You can fill out our help required form which you can use to request a quote for ASPIAIG-F5030-2R2M-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.