Status: | Unknown |
---|---|
Series: | ASPIAIG-F1x Series |
RoHS: | Unknown |
Prices starting from US$0.36
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.43
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.59
|
1,060
in stock
|
Buy Now | |
Rapid Electronics
from US$0.67
|
1,060
in stock
|
Buy Now | |
Chip One Stop
from US$0.62
|
1,060
in stock
|
Buy Now | |
Future Electronics
from US$0.36
|
1,000
in stock
|
Buy Now | |
Avnet America
from US$0.39
|
-
|
Buy Now | |
RS Americas
from US$0.47
|
-
|
Buy Now | |
element14
from US$0.45
|
-
|
Buy Now |
Inductance | 4.7µH |
---|---|
RMS Current (Irms) | 10A |
Inductor Construction | Shielded |
Saturation Current (Isat) | 17A |
Product Range | ASPIAIG-F1x Series |
Power Inductor Case | 11mm x 10mm x 3.8mm |
DC Resistance Max | 0.0155ohm |
Inductance Tolerance | ± 20% |
SVHC | No SVHC (15-Jan-2019) |
General Purpose Inductor, 4.7Uh, 20%, 1 Element |Abracon ASPIAIG-F1040-4R7M-T | Newark Electronics |
General Purpose Inductor 4.7uH 20% 1 Element | Rapid Electronics |
ASPIAIG-F Series 4.7 uH â–’20% 10 A 15.5 mOhm Shielded SMT Power Inductor | Future Electronics |
Power Inductor (SMD), 4.7 µH, 10 A, Shielded, 17 A, ASPIAIG-F1x | Avnet America |
FIXED IND 4.7UH 10A 15.5mOHM AEC | Abracon ASPIAIG-F1040-4R7M-T | RS Americas |
INDUCTOR, SHLD, 4.7UH, 20%, AEC-Q200 | element14 |
Where can I find additional details, specifications and documents for a ASPIAIG-F1040-4R7M-T?
Additional datasheets, footprints and schematics for ASPIAIG-F1040-4R7M-T are listed on our Part Details page. You can also find images and similar parts to ASPIAIG-F1040-4R7M-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ASPIAIG-F1040-4R7M-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASPIAIG-F1040-4R7M-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ASPIAIG-F1040-4R7M-T fall under?
The ASPIAIG-F1040-4R7M-T is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to ASPIAIG-F1040-4R7M-T when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ASPIAIG-F1040-4R7M-T you can contact the distributor directly for product support, shipping queries etc.
Is the ASPIAIG-F1040-4R7M-T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ASPIAIG-F1040-4R7M-T have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Future Electronics and Avnet America have stock available or on a lead time for ASPIAIG-F1040-4R7M-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ASPIAIG-F1040-4R7M-T often in real-time on the comparison pages.
What if I can't find stock of ASPIAIG-F1040-4R7M-T?
You can fill out our help required form which you can use to request a quote for ASPIAIG-F1040-4R7M-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.