Status: | Unknown |
---|---|
Series: | ASPI-6045S Series |
RoHS: | Unknown |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.20
|
1,406
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
9,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.24
|
9,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.20
|
9,000
in stock
|
Buy Now | |
Avnet America
from US$0.16
|
3,000
in stock
|
Buy Now | |
Future Electronics
from US$0.15
|
1,500
in stock
|
Buy Now | |
element14
from US$0.20
|
1,406
in stock
|
Buy Now | |
Avnet Asia
from US$0.18
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Inductance | 330µH |
---|---|
RMS Current (Irms) | 570mA |
Inductor Construction | Shielded |
Saturation Current (Isat) | 570mA |
Product Range | ASPI-6045S Series |
Power Inductor Case | 6mm x 6mm x 4.5mm |
DC Resistance Max | 1.27ohm |
Inductance Tolerance | ± 20% |
SVHC | No SVHC (15-Jan-2019) |
Power Inductors-Smd 330 Uh 20% |Abracon ASPI-6045S-331M-T | Newark Electronics |
Power Inductors-SMD 330 UH 20% | Rapid Electronics |
Power Inductor (SMD), 330 uH, ± 20%, 570 mA, Shielded, 570 mA, 6mm x 6mm x 4.5mm | Avnet America |
Ind Power Shielded Wirewound 330uH 20% 100KHz 470mA 2424 | Future Electronics |
INDUCTOR, 330UH, 0.57A, 20%, SHIELDED | element14 |
Power Inductor (SMD), 330 uH, � 20%, 570 mA, Shielded, 570 mA, 6mm x 6mm x 4.5mm | Avnet Abacus |
Where can I find additional details, specifications and documents for a ASPI-6045S-331M-T?
Additional datasheets, footprints and schematics for ASPI-6045S-331M-T are listed on our Part Details page. You can also find images and similar parts to ASPI-6045S-331M-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ASPI-6045S-331M-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASPI-6045S-331M-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ASPI-6045S-331M-T fall under?
The ASPI-6045S-331M-T is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to ASPI-6045S-331M-T when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ASPI-6045S-331M-T you can contact the distributor directly for product support, shipping queries etc.
Is the ASPI-6045S-331M-T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ASPI-6045S-331M-T have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Avnet America and Future Electronics have stock available or on a lead time for ASPI-6045S-331M-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ASPI-6045S-331M-T often in real-time on the comparison pages.
What if I can't find stock of ASPI-6045S-331M-T?
You can fill out our help required form which you can use to request a quote for ASPI-6045S-331M-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.