ASPI-4030S-3R3M-T Inductors & Filters by Abracon

INDUCTOR 3.3UH 2.4A 20% SHIELDED

Status: Unknown
Series: ASPI-4030S Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.13

Distributor Stock
Logo for RS
RS
from US$0.19
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.18
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.15
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.13
-
Buy Now
Logo for element14
element14
from US$0.20
-
Buy Now
Logo for Avnet Asia
Avnet Asia
from US$0.15
-
Buy Now
Logo for Farnell
Farnell
from US$0.17
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Inductance 3.3µH
RMS Current (Irms) 2.4A
Inductor Construction Shielded
Saturation Current (Isat) 3.3A
Product Range ASPI-4030S Series
Power Inductor Case 4mm x 4mm x 3mm
DC Resistance Max 0.04ohm
Inductance Tolerance ± 20%
SVHC No SVHC (15-Jan-2019)

Alternative Descriptions

FIXED IND 3.3UH 2.4A 40 MOHM SMD | RS
Inductor, 3.3Uh, 2.4A, 20%, Shielded | Newark Electronics
ASPI-4030S Series 3.3 uH 2.4 A 0.04 Ohm SMT Shielded Wirewound Inductor | Future Electronics
Power Inductor (SMD), 3.3 µH, 2.4 A, Shielded, 3.3 A, ASPI-4030S | Avnet America
INDUCTOR, SHIELDED, 3.3UH, 2.4A, 20% | element14
Power Inductor (SMD), 3.3 �H, 2.4 A, Shielded, 3.3 A, ASPI-4030S | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ASPI-4030S-3R3M-T?

Additional datasheets, footprints and schematics for ASPI-4030S-3R3M-T are listed on our Part Details page. You can also find images and similar parts to ASPI-4030S-3R3M-T on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ASPI-4030S-3R3M-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASPI-4030S-3R3M-T price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ASPI-4030S-3R3M-T fall under?

The ASPI-4030S-3R3M-T is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.

Can I view similar or alternative parts?

You can view similar parts to ASPI-4030S-3R3M-T when available in the Inductors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ASPI-4030S-3R3M-T you can contact the distributor directly for product support, shipping queries etc.

Is the ASPI-4030S-3R3M-T RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ASPI-4030S-3R3M-T have stock available?

Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for ASPI-4030S-3R3M-T.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ASPI-4030S-3R3M-T often in real-time on the comparison pages.

What if I can't find stock of ASPI-4030S-3R3M-T?

You can fill out our help required form which you can use to request a quote for ASPI-4030S-3R3M-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay