Status: | Unknown |
---|---|
Series: | ASPI-1040HI Series |
RoHS: | Unknown |
Prices starting from US$0.43
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.46
|
130
in stock
|
Buy Now | |
Rapid Electronics
from US$0.47
|
15,300
in stock
|
Buy Now | |
Chip One Stop
from US$0.51
|
15,300
in stock
|
Buy Now | |
Future Electronics
from US$0.43
|
500
in stock
|
Buy Now | |
Newark Electronics
from US$0.63
|
313
in stock
|
Buy Now | |
element14
from US$0.46
|
313
in stock
|
Buy Now | |
Farnell
from US$0.45
|
313
in stock
|
Buy Now | |
RS Americas
from US$0.47
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Inductance | 10µH |
---|---|
RMS Current (Irms) | 7.5A |
Inductor Construction | Shielded |
Saturation Current (Isat) | 8.5A |
Product Range | ASPI-1040HI Series |
Power Inductor Case | 11.15mm x 10mm x 4mm |
DC Resistance Max | 0.03ohm |
Inductance Tolerance | ± 20% |
SVHC | No SVHC (15-Jan-2019) |
Power Inductors - SMD 10 UH 20% | Rapid Electronics |
ASPI-1040HI Series 10 uH â–’20 % Tolerance 8.5 A Shielded SMT Power Inductor | Future Electronics |
Inductor, 10Uh, 7.5A, 20%, Shielded | Newark Electronics |
INDUCTOR, 10UH, 7.5A, 20%, SHIELDED | element14 |
FIXED IND 10UH 7.5A 30 MOHM SMD | RS |
Inductor, molding type power, 10uH, 7.5A, 30 mOhm, SMD, ASPI-1040HI Series | Abracon ASPI-1040HI-100M-T05 | RS Americas |
Power Inductor (SMD), 10 �H, 7.5 A, Shielded, 8.5 A, ASPI-1040HI | Avnet Abacus |
Where can I find additional details, specifications and documents for a ASPI-1040HI-100M-T05?
Additional datasheets, footprints and schematics for ASPI-1040HI-100M-T05 are listed on our Part Details page. You can also find images and similar parts to ASPI-1040HI-100M-T05 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ASPI-1040HI-100M-T05 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASPI-1040HI-100M-T05 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ASPI-1040HI-100M-T05 fall under?
The ASPI-1040HI-100M-T05 is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to ASPI-1040HI-100M-T05 when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ASPI-1040HI-100M-T05 you can contact the distributor directly for product support, shipping queries etc.
Is the ASPI-1040HI-100M-T05 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ASPI-1040HI-100M-T05 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Future Electronics, Newark Electronics and element14 have stock available or on a lead time for ASPI-1040HI-100M-T05.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ASPI-1040HI-100M-T05 often in real-time on the comparison pages.
What if I can't find stock of ASPI-1040HI-100M-T05?
You can fill out our help required form which you can use to request a quote for ASPI-1040HI-100M-T05 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.