Status: | Unknown |
---|---|
Series: | ASMPM Series |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.13
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
14,125
in stock
|
Buy Now | |
Rapid Electronics
from US$0.14
|
14,125
in stock
|
Buy Now | |
Chip One Stop
from US$0.13
|
14,125
in stock
|
Buy Now | |
Future Electronics
from US$0.13
|
-
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now | |
element14
from US$0.14
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Inductance | 470nH |
---|---|
RMS Current (Irms) | 3.6A |
Inductor Construction | Multilayer |
Saturation Current (Isat) | 4.5A |
Product Range | ASMPM Series |
Power Inductor Case | 2mm x 1.6mm x 1mm |
DC Resistance Max | 0.04ohm |
Inductance Tolerance | ± 20% |
SVHC | No SVHC (15-Jan-2019) |
Power Inductors-Smd Fixed Ind 0.47Uh 3.1A 40Mohm Rohs Compliant: Yes |Abracon ASMPM-0806-R47M-T | Newark Electronics |
Power Inductors-SMD FIXED IND 0.47UH 3.1A 40mOHM | Rapid Electronics |
ASMPM Series 0806 0.47 uH 3.6 A 40 mOhm DCR Metal Alloy Multilayer Chip Inductor | Future Electronics |
Multilayer Inductor, 470 nH, 0.04 ohm, 3.6 A, 0806 [2016 Metric], ASMPM | Avnet America |
INDUCTOR, 470NH, 3.6A, 20%, MULTILAYER | element14 |
Where can I find additional details, specifications and documents for a ASMPM-0806-R47M-T?
Additional datasheets, footprints and schematics for ASMPM-0806-R47M-T are listed on our Part Details page. You can also find images and similar parts to ASMPM-0806-R47M-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ASMPM-0806-R47M-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASMPM-0806-R47M-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ASMPM-0806-R47M-T fall under?
The ASMPM-0806-R47M-T is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to ASMPM-0806-R47M-T when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ASMPM-0806-R47M-T you can contact the distributor directly for product support, shipping queries etc.
Is the ASMPM-0806-R47M-T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ASMPM-0806-R47M-T have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Future Electronics and Avnet America have stock available or on a lead time for ASMPM-0806-R47M-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ASMPM-0806-R47M-T often in real-time on the comparison pages.
What if I can't find stock of ASMPM-0806-R47M-T?
You can fill out our help required form which you can use to request a quote for ASMPM-0806-R47M-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.