Status: | Unknown |
---|---|
Series: | Pure Silicon ASFLMB Series |
RoHS: | Unknown |
Frequency Nom | 4MHz |
---|---|
Oscillator Case | SMD 5mm x 3.2mm |
Frequency Stability + / - | 10ppm |
Supply Voltage Nom | 3.3V |
Product Range | Pure Silicon ASFLMB Series |
Oscillator Output Compatibility | LVCMOS |
Mems Osc Xo 4.0000Mhz Lvcmos Smd/Tape & Reel (Tr) Rohs Compliant: Yes |Abracon ASFLMB-4.000MHZ-LY-T | Newark Electronics |
ASFLMB Series 4 MHz 15 pF ▒10 ppm -40 to +85░C SMT MEMS Clock Oscillator | Future Electronics |
Where can I find additional details, specifications and documents for a ASFLMB-4.000MHZ-LY-T?
Additional datasheets, footprints and schematics for ASFLMB-4.000MHZ-LY-T are listed on our Part Details page. You can also find images and similar parts to ASFLMB-4.000MHZ-LY-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ASFLMB-4.000MHZ-LY-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASFLMB-4.000MHZ-LY-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ASFLMB-4.000MHZ-LY-T fall under?
The ASFLMB-4.000MHZ-LY-T is listed under Abracon Parts.
Can I view similar or alternative parts?
You can view similar parts to ASFLMB-4.000MHZ-LY-T when available in the Abracon Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ASFLMB-4.000MHZ-LY-T you can contact the distributor directly for product support, shipping queries etc.
Is the ASFLMB-4.000MHZ-LY-T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ASFLMB-4.000MHZ-LY-T have stock available?
Authorised distributors including Newark Electronics and Future Electronics have stock available or on a lead time for ASFLMB-4.000MHZ-LY-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ASFLMB-4.000MHZ-LY-T often in real-time on the comparison pages.
What if I can't find stock of ASFLMB-4.000MHZ-LY-T?
You can fill out our help required form which you can use to request a quote for ASFLMB-4.000MHZ-LY-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.