ASFLMB-24.000MHZ-LC-T Abracon Parts by Abracon

MEMS OSCILLATOR 24MHZ SMD 5MM X 3.2MM

Status: Unknown
Series: Pure Silicon ASFLMB Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.42

Distributor Stock
Logo for Farnell
Farnell
from US$2.78
No stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
3,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.60
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$2.68
-
Buy Now
Logo for element14
element14
from US$2.93
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$2.42
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now

Specifications

Frequency Nom 24MHz
Oscillator Case SMD 5mm x 3.2mm
Frequency Stability + / - 50ppm
Supply Voltage Nom 3.3V
Product Range Pure Silicon ASFLMB Series
Operating Temperature Min -40°C

Alternative Descriptions

MEMS Oscillator, Ultra Miniature, 24 MHz, SMD, 5mm x 3.2mm, 50 ppm, 3.3 V, Pure Silicon ASFLMB | Avnet Abacus
Mems Osc Xo 24.0000Mhz Lvcmos/Tape & Reel (Tr) Rohs Compliant: Yes |Abracon ASFLMB-24.000MHZ-LC-T | Newark Electronics
24MHz LVCMOS MEMS Oscillator Surface Mount 1.8V~3.3V 16mA Standby (Power Down) | Future Electronics
MEMS OSC, 24MHZ, LVCMOS, 5MM X 3.2MM | element14
24.000 MHZ CLOCK OSCILLATOR | TTI Europe


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ASFLMB-24.000MHZ-LC-T?

Additional datasheets, footprints and schematics for ASFLMB-24.000MHZ-LC-T are listed on our Part Details page. You can also find images and similar parts to ASFLMB-24.000MHZ-LC-T on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ASFLMB-24.000MHZ-LC-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASFLMB-24.000MHZ-LC-T price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ASFLMB-24.000MHZ-LC-T fall under?

The ASFLMB-24.000MHZ-LC-T is listed under Abracon Parts.

Can I view similar or alternative parts?

You can view similar parts to ASFLMB-24.000MHZ-LC-T when available in the Abracon Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ASFLMB-24.000MHZ-LC-T you can contact the distributor directly for product support, shipping queries etc.

Is the ASFLMB-24.000MHZ-LC-T RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ASFLMB-24.000MHZ-LC-T have stock available?

Authorised distributors including Avnet Abacus, Newark Electronics, Future Electronics, element14 and TTI Europe have stock available or on a lead time for ASFLMB-24.000MHZ-LC-T.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ASFLMB-24.000MHZ-LC-T often in real-time on the comparison pages.

What if I can't find stock of ASFLMB-24.000MHZ-LC-T?

You can fill out our help required form which you can use to request a quote for ASFLMB-24.000MHZ-LC-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay