Status: | Unknown |
---|---|
Series: | ASFL1 Series |
RoHS: | Unknown |
Prices starting from US$0.87
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.03
|
1,000
in stock
|
Buy Now | |
TTI Europe
from US$0.90
|
2,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.87
|
1,000
in stock
|
Buy Now | |
element14
from US$1.09
|
1,000
in stock
|
Buy Now | |
RS
from US$1.12
|
970
in stock
|
Buy Now | |
Future Electronics
from US$0.98
|
-
|
Buy Now | |
RS Americas
from US$1.08
|
-
|
Buy Now | |
Avnet Asia
from US$1.04
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Frequency Nom | 25MHz |
---|---|
Frequency Stability + / - | 100ppm |
Oscillator Case | SMD 5mm x 3.2mm |
Supply Voltage Nom | 3.3V |
Product Range | ASFL1 Series |
Operating Temperature Min | -40°C |
25.000 MHZ CLOCK OSCILLATOR | TTI Europe |
Oscillator, 25Mhz, 5 X 3.2Mm, Hcmos/Ttl Rohs Compliant: Yes |Abracon ASFL1-25.000MHZ-L-T | Newark Electronics |
OSCILLATOR, 25MHZ, 5 X 3.2MM, HCMOS/TTL | element14 |
XTAL OSC XO 25.0000MHZ HCMOS TTL | RS |
Crystal, 3.3V, 25.000MHZ HCMOS TTL, oscillator, 5.0x3.2x1.3mm, ASFL1 Series | Abracon ASFL1-25.000MHz-L-T | RS Americas |
Oscillator, 25 MHz, 100 ppm, SMD, 5mm x 3.2mm, 3.3 V, ASFL1 Series | Avnet Asia |
Where can I find additional details, specifications and documents for a ASFL1-25.000MHZ-L-T?
Additional datasheets, footprints and schematics for ASFL1-25.000MHZ-L-T are listed on our Part Details page. You can also find images and similar parts to ASFL1-25.000MHZ-L-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ASFL1-25.000MHZ-L-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASFL1-25.000MHZ-L-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ASFL1-25.000MHZ-L-T fall under?
The ASFL1-25.000MHZ-L-T is listed under Abracon Parts.
Can I view similar or alternative parts?
You can view similar parts to ASFL1-25.000MHZ-L-T when available in the Abracon Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ASFL1-25.000MHZ-L-T you can contact the distributor directly for product support, shipping queries etc.
Is the ASFL1-25.000MHZ-L-T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ASFL1-25.000MHZ-L-T have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for ASFL1-25.000MHZ-L-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ASFL1-25.000MHZ-L-T often in real-time on the comparison pages.
What if I can't find stock of ASFL1-25.000MHZ-L-T?
You can fill out our help required form which you can use to request a quote for ASFL1-25.000MHZ-L-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.