Status: | Unknown |
---|---|
Series: | ASE Series |
RoHS: | Unknown |
Prices starting from US$0.64
Distributor | Stock | ||
---|---|---|---|
Chip One Stop
from US$0.81
|
63,575
in stock
|
Buy Now | |
Newark Electronics
from US$1.52
|
23,000
in stock
|
Buy Now | |
Avnet America
from US$0.64
|
23,000
in stock
|
Buy Now | |
element14
from US$0.78
|
3,000
in stock
|
Buy Now | |
Farnell
from US$0.73
|
3,000
in stock
|
Buy Now | |
RS
from US$0.81
|
650
in stock
|
Buy Now | |
Future Electronics
from US$0.68
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Frequency Nom | 10MHz |
---|---|
Frequency Stability + / - | 50ppm |
Oscillator Case | SMD 3.2mm x 2.5mm |
Supply Voltage Nom | 3.3V |
Product Range | ASE Series |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Oscillator Output Compatibility | LVCMOS |
SVHC | No SVHC (15-Jan-2019) |
Oscillator 3.2 X 2.5 X 1.1Mm, Hcmos/Ttl, 10.000Mhz, 50Ppm -40+85C, 3.3 Vdc +/- 5% Rohs Compliant: Yes |Abracon ASE-10.000MHZ-LC-T | Newark Electronics |
SMD Crystal Oscillator 10MHz 3.3V 15pF 4-Pin SMD T/R | Avnet America |
OSC, 10MHZ, 3.2 X 2.5MM, LVCMOS | element14 |
XTAL OSC XO 10.0000MHZ CMOS SMD | RS |
ASE-10.000MHZ-L-C-T | Future Electronics |
Where can I find additional details, specifications and documents for a ASE-10.000MHZ-LC-T?
Additional datasheets, footprints and schematics for ASE-10.000MHZ-LC-T are listed on our Part Details page. You can also find images and similar parts to ASE-10.000MHZ-LC-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ASE-10.000MHZ-LC-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASE-10.000MHZ-LC-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ASE-10.000MHZ-LC-T fall under?
The ASE-10.000MHZ-LC-T is listed under Electronic & Electrical Components > Crystals & Oscillators > Oscillators.
Can I view similar or alternative parts?
You can view similar parts to ASE-10.000MHZ-LC-T when available in the Oscillators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ASE-10.000MHZ-LC-T you can contact the distributor directly for product support, shipping queries etc.
Is the ASE-10.000MHZ-LC-T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ASE-10.000MHZ-LC-T have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for ASE-10.000MHZ-LC-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ASE-10.000MHZ-LC-T often in real-time on the comparison pages.
What if I can't find stock of ASE-10.000MHZ-LC-T?
You can fill out our help required form which you can use to request a quote for ASE-10.000MHZ-LC-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.