Status: | Unknown |
---|---|
Series: | ASDMB Series |
RoHS: | Unknown |
Prices starting from US$1.61
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.08
|
No stock
|
Buy Now | |
Future Electronics
from US$1.68
|
5,000
in stock
|
Buy Now | |
element14
from US$1.70
|
2,406
in stock
|
Buy Now | |
Farnell
from US$2.21
|
2,357
in stock
|
Buy Now | |
TTI Europe
from US$1.70
|
1,000
in stock
|
Buy Now | |
Newark Electronics
from US$2.51
|
865
in stock
|
Buy Now | |
Chip One Stop
from US$1.61
|
200
in stock
|
Buy Now | |
Avnet Asia
-
|
5,000
in stock
|
Buy Now | |
RS Americas
from US$2.62
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Frequency Nom | 50MHz |
---|---|
Oscillator Case | SMD 2.5mm x 2mm |
Frequency Stability + / - | 50ppm |
Supply Voltage Nom | 3.3V |
Product Range | ASDMB Series |
Oscillator Output Compatibility | LVCMOS |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
SVHC | No SVHC (15-Jan-2019) |
ASDMB Series 50 MHz 2.5 x 2 mm 1.8 to 3.3 V â–’50 ppm Miniature Clock Oscillator | Future Electronics |
MEMS OSC, 50MHZ, 2.5 X 2MM, LVCMOS | element14 |
50.000 MHZ CLOCK OSCILLATOR | TTI Europe |
Mems Osc, 50Mhz, 2.5 X 2Mm, Lvcmos | Newark Electronics |
MEMS Oscillator, Clock, Pure Siliconâ„¢, 50 MHz, SMD, 2.5mm x 2mm, 50 ppm, 3.3 V, ASDMB, LVCMOS | Avnet Asia |
Silicon Clock Oscillator 50 MHz 15pF | RS |
Oscillator, MEMS, XO, 50.0000MHZ, LVCMOS, MSL 1, 2.5 x 2.0 x 0.85 mm | Abracon ASDMB-50.000MHz-LC-T | RS Americas |
MEMS Oscillator, Clock, Pure Silicon, 50 MHz, SMD, 2.5mm x 2mm, 50 ppm, 3.3 V, ASDMB, LVCMOS | Avnet Abacus |
Where can I find additional details, specifications and documents for a ASDMB-50.000MHZ-LC-T?
Additional datasheets, footprints and schematics for ASDMB-50.000MHZ-LC-T are listed on our Part Details page. You can also find images and similar parts to ASDMB-50.000MHZ-LC-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ASDMB-50.000MHZ-LC-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASDMB-50.000MHZ-LC-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ASDMB-50.000MHZ-LC-T fall under?
The ASDMB-50.000MHZ-LC-T is listed under Electronic & Electrical Components > Crystals & Oscillators > Oscillators.
Can I view similar or alternative parts?
You can view similar parts to ASDMB-50.000MHZ-LC-T when available in the Oscillators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ASDMB-50.000MHZ-LC-T you can contact the distributor directly for product support, shipping queries etc.
Is the ASDMB-50.000MHZ-LC-T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ASDMB-50.000MHZ-LC-T have stock available?
Authorised distributors including Future Electronics, element14, Farnell, TTI Europe and Newark Electronics have stock available or on a lead time for ASDMB-50.000MHZ-LC-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ASDMB-50.000MHZ-LC-T often in real-time on the comparison pages.
What if I can't find stock of ASDMB-50.000MHZ-LC-T?
You can fill out our help required form which you can use to request a quote for ASDMB-50.000MHZ-LC-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.