AS4PJ-M3/86A Diodes by Vishay Intertechnology

DIODE, STANDARD, 4A, 600V, TO-277A

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.24

Distributor Stock
Logo for Newark
Newark
from US$0.24
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.25
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.28
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now

Specifications

Repetitive Reverse Voltage Vrrm Max 600V
Forward Current If(AV) 4A
Diode Configuration Single
Forward Voltage VF Max 1.1V
Forward Surge Current Ifsm Max 100A
RoHS Compliant Yes

Alternative Descriptions

Diode, Standard, 4A, 600V, To-277A | Newark Electronics
Diode 600V 4A 3-Pin SMPC T/R | Avnet America
4.0A 600V STD TO277A | TTI Europe


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AS4PJ-M3/86A?

Additional datasheets, footprints and schematics for AS4PJ-M3/86A are listed on our Part Details page. You can also find images and similar parts to AS4PJ-M3/86A on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AS4PJ-M3/86A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AS4PJ-M3/86A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AS4PJ-M3/86A fall under?

The AS4PJ-M3/86A is listed under Semiconductors - Discretes > Diodes > Standard Recovery Rectifier Diodes.

Can I view similar or alternative parts?

You can view similar parts to AS4PJ-M3/86A when available in the Standard Recovery Rectifier Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AS4PJ-M3/86A you can contact the distributor directly for product support, shipping queries etc.

Is the AS4PJ-M3/86A RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for AS4PJ-M3/86A have stock available?

Authorised distributors including Newark Electronics, Avnet America, TTI Europe and EBV Elektronik have stock available or on a lead time for AS4PJ-M3/86A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AS4PJ-M3/86A often in real-time on the comparison pages.

What if I can't find stock of AS4PJ-M3/86A?

You can fill out our help required form which you can use to request a quote for AS4PJ-M3/86A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay