Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Voltage Reference Type | Shunt - Adjustable |
---|---|
Reference Voltage | 2.5V |
Voltage Reference Case Style | SOT-23 |
No. of Pins | 3Pins |
Operating Temperature Min | -40°C |
RoHS Compliant | No |
AS431I Series 36 V 100 mA Adjustable Precision Shunt Regulator - SOT-23-3 | Future Electronics |
V-Ref Adjustable/Precision 2.5V to 36V 100mA 3-Pin SOT-23 T/R | Avnet America |
Where can I find additional details, specifications and documents for a AS431IANTR-G1.?
Additional datasheets, footprints and schematics for AS431IANTR-G1. are listed on our Part Details page. You can also find images and similar parts to AS431IANTR-G1. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AS431IANTR-G1. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AS431IANTR-G1. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AS431IANTR-G1. fall under?
The AS431IANTR-G1. is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage References.
Can I view similar or alternative parts?
You can view similar parts to AS431IANTR-G1. when available in the Voltage References range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AS431IANTR-G1. you can contact the distributor directly for product support, shipping queries etc.
Is the AS431IANTR-G1. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AS431IANTR-G1. have stock available?
Authorised distributors including Future Electronics, Avnet America, Avnet Asia and Avnet Silica have stock available or on a lead time for AS431IANTR-G1..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AS431IANTR-G1. often in real-time on the comparison pages.
What if I can't find stock of AS431IANTR-G1.?
You can fill out our help required form which you can use to request a quote for AS431IANTR-G1. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.