AR1PG-M3/84A Diodes by Vishay Intertechnology

DIODE, STANDARD, 1A, 400V, DO-220AA, FULL REEL

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.10

Distributor Stock
Logo for Newark
Newark
from US$0.10
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.10
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.11
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now

Specifications

Repetitive Reverse Voltage Vrrm Max 400V
Forward Current If(AV) 1A
Diode Configuration Single
Forward Voltage VF Max 1.25V
Reverse Recovery Time trr Max 140ns
No. of Pins 2Pins
RoHS Compliant Yes

Alternative Descriptions

Diode, Standard, 1A, 400V, Do-220Aa, Full Reel | Newark Electronics
Diode Switching 400V 1A 2-Pin DO-220AA T/R | Avnet America
1.0A 400V FS DO220AA | TTI Europe


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AR1PG-M3/84A?

Additional datasheets, footprints and schematics for AR1PG-M3/84A are listed on our Part Details page. You can also find images and similar parts to AR1PG-M3/84A on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AR1PG-M3/84A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AR1PG-M3/84A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AR1PG-M3/84A fall under?

The AR1PG-M3/84A is listed under Semiconductors - Discretes > Diodes > Standard Recovery Rectifier Diodes.

Can I view similar or alternative parts?

You can view similar parts to AR1PG-M3/84A when available in the Standard Recovery Rectifier Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AR1PG-M3/84A you can contact the distributor directly for product support, shipping queries etc.

Is the AR1PG-M3/84A RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for AR1PG-M3/84A have stock available?

Authorised distributors including Newark Electronics, Avnet America, TTI Europe and EBV Elektronik have stock available or on a lead time for AR1PG-M3/84A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AR1PG-M3/84A often in real-time on the comparison pages.

What if I can't find stock of AR1PG-M3/84A?

You can fill out our help required form which you can use to request a quote for AR1PG-M3/84A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay