Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.44
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.44
|
No stock
|
Buy Now | |
Newark Electronics
from US$2.12
|
-
|
Buy Now | |
Future Electronics
from US$2.60
|
-
|
Buy Now | |
Avnet America
from US$2.45
|
-
|
Buy Now | |
Microchip Technology
from US$1.76
|
-
|
Buy Now | |
RS Americas
from US$3.75
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Product Type | Analog Resistive Controller |
---|---|
Power | 3.3Vdc ±5%,5.5Vdc ±5% |
Measurement Principle | Resistance |
Report Rate (pps) | 140 |
Number of Touches | 1 |
Power Modes | 2 |
Position Resolution | 1024x1024 |
Interface | I2C, SPI |
Other Features | 4, 5, & 8 wire support |
Voltage Min. (V) | 2.50 |
Voltage Max. (V) | 5.50 |
Temperature Range | -40C to +85C |
Touch Sensing Controller 20 Ssop .209In T/R Rohs Compliant: Yes |Microchip AR1020T-I/SS | Newark Electronics |
AR1000 Series Resistive Touch Screen Controller - SSOP-20 | Future Electronics |
Resistive Touch Screen Controller 20-Pin SSOP T/R | Avnet America |
Touch Sensing Controller20 SSOP .209in T/R | Microchip Technology Inc. AR1020T-I/SS | RS Americas |
CONTROLLER, TOUCH SCREEN, 20SSOP | Farnell |
Where can I find additional details, specifications and documents for a AR1020T-I/SS?
Additional datasheets, footprints and schematics for AR1020T-I/SS are listed on our Part Details page. You can also find images and similar parts to AR1020T-I/SS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AR1020T-I/SS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AR1020T-I/SS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AR1020T-I/SS fall under?
The AR1020T-I/SS is listed under AR1020.
Can I view similar or alternative parts?
You can view similar parts to AR1020T-I/SS when available in the AR1020 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AR1020T-I/SS you can contact the distributor directly for product support, shipping queries etc.
Is the AR1020T-I/SS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AR1020T-I/SS have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, Microchip Technology and RS Americas have stock available or on a lead time for AR1020T-I/SS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AR1020T-I/SS often in real-time on the comparison pages.
What if I can't find stock of AR1020T-I/SS?
You can fill out our help required form which you can use to request a quote for AR1020T-I/SS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.