Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.49
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.49
|
No stock
|
Buy Now | |
Microchip Technology
from US$1.66
|
3,959
in stock
|
Buy Now | |
EBV Elektronik
-
|
67
in stock
|
Buy Now | |
Newark Electronics
from US$2.12
|
-
|
Buy Now | |
Future Electronics
from US$2.45
|
-
|
Buy Now | |
Avnet America
from US$2.31
|
-
|
Buy Now | |
RS Americas
from US$3.53
|
-
|
Buy Now | |
element14
from US$1.83
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
IC Interface Type | UART |
---|---|
Resolution (Bits) | 10bit |
Supply Voltage Min | 2.5V |
Supply Voltage Max | 5V |
Controller IC Case Style | SSOP |
No. of Pins | 20Pins |
Product Range | - |
Automotive Qualification Standard | AEC-Q100 |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Controller Type | Touch Screen |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 2.5V to 5V |
4, 5 & 8 wire analog resistive touch controller UART communication | Microchip Technology |
Resistive Touch Screen Controller 20-Pin SSOP Tube | EBV Elektronik |
Touch Screen Controller, Resistive, Ssop-20 | Newark Electronics |
AR1000 Series Resistive Touch Screen Controller - SSOP-20 | Future Electronics |
MCU, Touch Screen Controller, A1011,SSOP20 | Microchip Technology Inc. AR1011-I/SS | RS Americas |
CNTRL, TOUCH SCREEN, RESISTIVE, 20SSOP | Farnell |
Where can I find additional details, specifications and documents for a AR1011-I/SS?
Additional datasheets, footprints and schematics for AR1011-I/SS are listed on our Part Details page. You can also find images and similar parts to AR1011-I/SS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AR1011-I/SS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AR1011-I/SS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AR1011-I/SS fall under?
The AR1011-I/SS is listed under Electronic & Electrical Components > Semiconductors - ICs > Touch Screen Controllers.
Can I view similar or alternative parts?
You can view similar parts to AR1011-I/SS when available in the Touch Screen Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AR1011-I/SS you can contact the distributor directly for product support, shipping queries etc.
Is the AR1011-I/SS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AR1011-I/SS have stock available?
Authorised distributors including Microchip Technology, EBV Elektronik, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for AR1011-I/SS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AR1011-I/SS often in real-time on the comparison pages.
What if I can't find stock of AR1011-I/SS?
You can fill out our help required form which you can use to request a quote for AR1011-I/SS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.