Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Package | SIL4 |
---|---|
Voltage Type | AC/DC |
Load Voltage [ VL ] (VL) | 400 V |
Continuous Load Current (IL) | Max.: 0.5 A |
I/O Isolation Voltage (Viso) | 2,500 Vrms |
Product Name | Power 1 Form B |
Type | Power |
LED Forward Current (IF) | 50 mA |
LED Reverse Voltage (VR) | 5 V |
Peak Forward Current (IFP) | 1 A |
Power Dissipation (Pin) | 75 mW |
Peak Load Current (Ipeak) | 1.5 A |
Power Dissipation (Pout) | 1.6 W |
Total Power Dissipation (Pt) | 1.6 W |
Ambient Temperature: Operating (Topr) | -40 to +85°C |
Ambient Temperature: Storage (Tstg) | -40 to +100°C |
LED Operate Current (Typical) | 1.0 mA |
LED Operate Current (Maximum) | 3.0 mA |
LED Turn Off Current (Minimum) | 0.4 mA |
LED Turn Off Current (Typical) | 0.9 mA |
LED Dropout Voltage (Typical) (VF) | 1.25 V |
LED Dropout Voltage (Maximum) (VF) | 1.5 V |
On Resistance (Typical) (Ron) | 2.8 ohm |
On Resistance (Maximum) (Ron) | 4.0 ohm |
Off State Leakage Current (Maximum) (ILeak) | 10ÎĽA |
Over Current Protection | Nothing |
Turn On Time (Typical) | 3.9 ms |
Turn On Time (Maximum) | 7.5 ms |
Turn Off Time (Typical) | 0.8 ms |
Turn Off Time (Maximum) | 3 ms |
I/O Capacitance (Typical) (Ciso) | 0.8 pF |
I/O Capacitance (Maximum) (Ciso) | 1.5 pF |
Initial I/O Isolation Resistance (Minimum) (Riso) | 1,000 M ohm |
Maximum Switching Frequency | 0.5 cps |
LED Current (IF) | Min.: 5 mA, Max.: 30 mA |
Load Voltage (VL) | Max.: 320 V |
Terminal Type | Through hole terminal |
Contact Arrangement | 1 Form B |
Packing Quantity | Tube packing style |
External Dimensions | |
PC Board Pattern (Bottom View) | |
Load current | 0.5 A |
Junction temperature (Tj) | 125°C |
RELAY OPTO AC/DC 400V 0.5A 4-SIL | Panasonic Electronic Components AQZ404 | RS Americas |
AQZ Photomos Series 0.5 A 400 V 4 Ohm 1 Channel Solid State Relay - SIL-4 | Future Electronics |
Ssr, Mosfet, Photo, 400V, 0.5A | Newark Electronics |
Relay SSR 3mA 1.5V DC-IN 0.5A 400V AC/DC-OUT 4-Pin SIL Through Hole Carton | Avnet America |
PHOTOMOS RELAY 0.5A 400V | TTI Europe |
Where can I find additional details, specifications and documents for a AQZ404?
Additional datasheets, footprints and schematics for AQZ404 are listed on our Part Details page. You can also find images and similar parts to AQZ404 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AQZ404 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AQZ404 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AQZ404 fall under?
The AQZ404 is listed under Relays & Contactors > Semiconductor Relays > PhotoMOS® > PhotoMOS Power 1 Form B.
Can I view similar or alternative parts?
You can view similar parts to AQZ404 when available in the PhotoMOS Power 1 Form B range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AQZ404 you can contact the distributor directly for product support, shipping queries etc.
Is the AQZ404 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AQZ404 have stock available?
Authorised distributors including RS Americas, Future Electronics, Newark Electronics, Avnet America and TTI Europe have stock available or on a lead time for AQZ404.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AQZ404 often in real-time on the comparison pages.
What if I can't find stock of AQZ404?
You can fill out our help required form which you can use to request a quote for AQZ404 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.