Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$9.61
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$14.65
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$17.43
|
29
in stock
|
Buy Now | |
RS Americas
from US$14.52
|
4
in stock
|
Buy Now | |
Newark Electronics
from US$9.61
|
-
|
Buy Now | |
Future Electronics
from US$11.87
|
-
|
Buy Now | |
Avnet America
from US$10.91
|
-
|
Buy Now | |
element14
from US$13.18
|
-
|
Buy Now | |
TTI Europe
from US$18.42
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Package | SIL4 |
---|---|
Voltage Type | AC/DC |
Load Voltage [ VL ] (VL) | 200 V |
Continuous Load Current (IL) | Max.: 2.0 A |
I/O Isolation Voltage (Viso) | 2,500 Vrms |
Product Name | Power 1 Form A High Capacity |
Type | Power |
LED Forward Current (IF) | 50 mA |
LED Reverse Voltage (VR) | 5 V |
Peak Forward Current (IFP) | 1 A |
Power Dissipation (Pin) | 75 mW |
Peak Load Current (Ipeak) | 6.0 A |
Power Dissipation (Pout) | 1.6 W |
Total Power Dissipation (Pt) | 1.6 W |
Ambient Temperature: Operating (Topr) | -40 to +85°C |
Ambient Temperature: Storage (Tstg) | -40 to +100°C |
LED Operate Current (Typical) | 1.0 mA |
LED Turn Off Current (Minimum) | 0.2 mA |
LED Operate Current (Maximum) | 3.0 mA |
LED Turn Off Current (Typical) | 0.9 mA |
LED Dropout Voltage (Typical) (VF) | 1.25 V |
LED Dropout Voltage (Maximum) (VF) | 1.5 V |
On Resistance (Typical) (Ron) | 0.18 ohm |
On Resistance (Maximum) (Ron) | 0.35 ohm |
Off State Leakage Current (Maximum) (ILeak) | 10μA |
Over Current Protection | Nothing |
Turn On Time (Typical) | 2.5 ms |
Turn On Time (Maximum) | 10 ms |
Turn Off Time (Typical) | 0.2 ms |
Turn Off Time (Maximum) | 3.0 ms |
I/O Capacitance (Typical) (Ciso) | 0.8 pF |
Initial I/O Isolation Resistance (Minimum) (Riso) | 1,000 M ohm |
I/O Capacitance (Maximum) (Ciso) | 1.5 pF |
Maximum Switching Frequency | 0.5 cps |
LED Current (IF) | Min.: 10 mA, Max.: 30 mA |
Load Voltage (VL) | Max.: 160 V |
Terminal Type | Through hole terminal |
Contact Arrangement | 1 Form A |
Packing Quantity | Tube packing style |
External Dimensions | |
PC Board Pattern (Bottom View) | |
Load current | 2.0 A |
Junction temperature (Tj) | 125°C |
Relay: solid state | Transfer Multisort Elektronik |
PhotoMOSPhotoMOS Power 1 Form A High Cap SIL | Panasonic Electronic Components AQZ207G | RS Americas |
Mosfet Relay, Spst-No, 0.05A, 200V, Th | Newark Electronics |
AQZ Series 2 A 200 V SPST Through Hole PhotoMOS High Capacity Relay - SIL-4 | Future Electronics |
MATAQZ207G | Avnet America |
PHOTOMOS RELAY 60V 6A 1NO THT | TTI Europe |
Where can I find additional details, specifications and documents for a AQZ207G?
Additional datasheets, footprints and schematics for AQZ207G are listed on our Part Details page. You can also find images and similar parts to AQZ207G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AQZ207G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AQZ207G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AQZ207G fall under?
The AQZ207G is listed under Relays & Contactors > Semiconductor Relays > PhotoMOS® > PhotoMOS Power 1 Form A High Capacity SIL.
Can I view similar or alternative parts?
You can view similar parts to AQZ207G when available in the PhotoMOS Power 1 Form A High Capacity SIL range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AQZ207G you can contact the distributor directly for product support, shipping queries etc.
Is the AQZ207G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AQZ207G have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS Americas, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for AQZ207G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AQZ207G often in real-time on the comparison pages.
What if I can't find stock of AQZ207G?
You can fill out our help required form which you can use to request a quote for AQZ207G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.