Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.13
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$13.44
|
133
in stock
|
Buy Now | |
Newark Electronics
from US$12.77
|
133
in stock
|
Buy Now | |
element14
from US$13.06
|
133
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$17.76
|
40
in stock
|
Buy Now | |
CoreStaff
from US$10.13
|
30
in stock
|
Buy Now | |
RS Americas
from US$14.49
|
4
in stock
|
Buy Now | |
Future Electronics
from US$11.84
|
-
|
Buy Now | |
Avnet America
from US$10.88
|
-
|
Buy Now | |
TTI Europe
from US$14.48
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Package | SIL4 |
---|---|
Voltage Type | AC/DC |
Load Voltage [ VL ] (VL) | 600 V |
Continuous Load Current (IL) | Max.: 1.0 A |
I/O Isolation Voltage (Viso) | 2,500 Vrms |
Product Name | Power 1 Form A High Capacity |
Type | Power |
LED Forward Current (IF) | 50 mA |
LED Reverse Voltage (VR) | 5 V |
Peak Forward Current (IFP) | 1 A |
Peak Load Current (Ipeak) | 3.0 A |
Power Dissipation (Pout) | 1.6 W |
Total Power Dissipation (Pt) | 1.6 W |
Ambient Temperature: Operating (Topr) | -40 to +85°C |
Ambient Temperature: Storage (Tstg) | -40 to +100°C |
LED Operate Current (Typical) | 1.0 mA |
LED Turn Off Current (Minimum) | 0.2 mA |
LED Operate Current (Maximum) | 3.0 mA |
LED Turn Off Current (Typical) | 0.9 mA |
LED Dropout Voltage (Typical) (VF) | 1.25 V |
LED Dropout Voltage (Maximum) (VF) | 1.5 V |
On Resistance (Typical) (Ron) | 0.52 ohm |
On Resistance (Maximum) (Ron) | 0.8 ohm |
Off State Leakage Current (Maximum) (ILeak) | 10μA |
Over Current Protection | Nothing |
Turn On Time (Typical) | 3.0 ms |
Turn On Time (Maximum) | 10 ms |
Turn Off Time (Typical) | 0.2 ms |
Turn Off Time (Maximum) | 3.0 ms |
I/O Capacitance (Typical) (Ciso) | 0.8 pF |
Initial I/O Isolation Resistance (Minimum) (Riso) | 1,000 M ohm |
I/O Capacitance (Maximum) (Ciso) | 1.5 pF |
Maximum Switching Frequency | 0.5 cps |
LED Current (IF) | Min.: 10 mA, Max.: 30 mA |
Load Voltage (VL) | Max.: 480 V |
Terminal Type | Through hole terminal |
Contact Arrangement | 1 Form A |
Packing Quantity | Tube packing style |
External Dimensions | |
PC Board Pattern (Bottom View) | |
Load current | 1.0 A |
Junction temperature (Tj) | 125°C |
Mosfet Relay, Spst-No, 1A, 600V, Sil | Newark Electronics |
MOSFET RELAY, SPST-NO, 1A, 600V, SIL | element14 |
Relay: solid state | Transfer Multisort Elektronik |
PhotoMOSPhotoMOS Power 1 Form A | Panasonic Electronic Components AQZ206G2 | RS Americas |
AQZ Photomos Series SPST 1 A 600 V Single Channel Solid State Relay - SIL-4 | Future Electronics |
Relay SSR 50mA 1.5V DC 1A 600V AC/DC 4-Pin SIL Carton | Avnet America |
PHOTOMOS RELAY 600V 1A 1NO THT | TTI Europe |
Where can I find additional details, specifications and documents for a AQZ206G2?
Additional datasheets, footprints and schematics for AQZ206G2 are listed on our Part Details page. You can also find images and similar parts to AQZ206G2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AQZ206G2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AQZ206G2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AQZ206G2 fall under?
The AQZ206G2 is listed under Relays & Contactors > Semiconductor Relays > PhotoMOS® > PhotoMOS Power 1 Form A High Capacity SIL.
Can I view similar or alternative parts?
You can view similar parts to AQZ206G2 when available in the PhotoMOS Power 1 Form A High Capacity SIL range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AQZ206G2 you can contact the distributor directly for product support, shipping queries etc.
Is the AQZ206G2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AQZ206G2 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and CoreStaff have stock available or on a lead time for AQZ206G2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AQZ206G2 often in real-time on the comparison pages.
What if I can't find stock of AQZ206G2?
You can fill out our help required form which you can use to request a quote for AQZ206G2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.