Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.88
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$15.05
|
No stock
|
Buy Now | |
Newark Electronics
from US$13.03
|
21
in stock
|
Buy Now | |
Rapid Electronics
from US$26.21
|
21
in stock
|
Buy Now | |
Chip One Stop
from US$17.40
|
21
in stock
|
Buy Now | |
RS Americas
from US$14.49
|
4
in stock
|
Buy Now | |
Future Electronics
from US$11.84
|
-
|
Buy Now | |
Avnet America
from US$10.88
|
-
|
Buy Now | |
element14
from US$11.75
|
-
|
Buy Now | |
TTI Europe
from US$14.48
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Package | SIL4 |
---|---|
Voltage Type | AC/DC |
Load Voltage [ VL ] (VL) | 100 V |
Continuous Load Current (IL) | Max.: 4.0 A |
I/O Isolation Voltage (Viso) | 2,500 Vrms |
Product Name | Power 1 Form A High Capacity |
Type | Power |
LED Forward Current (IF) | 50 mA |
LED Reverse Voltage (VR) | 5 V |
Peak Forward Current (IFP) | 1 A |
Peak Load Current (Ipeak) | 8.0 A |
Power Dissipation (Pout) | 1.6 W |
Total Power Dissipation (Pt) | 1.6 W |
Ambient Temperature: Operating (Topr) | -40 to +85°C |
Ambient Temperature: Storage (Tstg) | -40 to +100°C |
LED Operate Current (Typical) | 1.0 mA |
LED Turn Off Current (Minimum) | 0.2 mA |
LED Operate Current (Maximum) | 3.0 mA |
LED Turn Off Current (Typical) | 0.9 mA |
LED Dropout Voltage (Typical) (VF) | 1.25 V |
LED Dropout Voltage (Maximum) (VF) | 1.5 V |
On Resistance (Typical) (Ron) | 0.035 ohm |
On Resistance (Maximum) (Ron) | 0.06 ohm |
Off State Leakage Current (Maximum) (ILeak) | 10μA |
Over Current Protection | Nothing |
Turn On Time (Typical) | 5.0 ms |
Turn On Time (Maximum) | 10 ms |
Turn Off Time (Typical) | 0.3 ms |
Turn Off Time (Maximum) | 3.0 ms |
I/O Capacitance (Typical) (Ciso) | 0.8 pF |
Initial I/O Isolation Resistance (Minimum) (Riso) | 1,000 M ohm |
I/O Capacitance (Maximum) (Ciso) | 1.5 pF |
Maximum Switching Frequency | 0.5 cps |
LED Current (IF) | Min.: 10 mA, Max.: 30 mA |
Load Voltage (VL) | Max.: 80 V |
Terminal Type | Through hole terminal |
Contact Arrangement | 1 Form A |
Packing Quantity | Tube packing style |
External Dimensions | |
PC Board Pattern (Bottom View) | |
Load current | 4.0 A |
Junction temperature (Tj) | 125°C |
Photomos Power |Panasonic Electronic Components AQZ205G | Newark Electronics |
PhotoMOSPhotoMOS Power 1 Form A | Panasonic Electronic Components AQZ205G | RS Americas |
AQZ Photomos Series SPST 4 A 100 V Single Channel Solid State Relay - SIL-4 | Future Electronics |
Relay SSR 50mA 1.5V DC 4A 100V AC/DC 4-Pin SIL Carton | Avnet America |
MOSFET RELAY, SPST-NO, 4A, 100V, SIL | element14 |
PHOTOMOS RELAY 4A 100V 1NO THT | TTI Europe |
Where can I find additional details, specifications and documents for a AQZ205G?
Additional datasheets, footprints and schematics for AQZ205G are listed on our Part Details page. You can also find images and similar parts to AQZ205G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AQZ205G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AQZ205G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AQZ205G fall under?
The AQZ205G is listed under Relays & Contactors > Semiconductor Relays > PhotoMOS® > PhotoMOS Power 1 Form A High Capacity SIL.
Can I view similar or alternative parts?
You can view similar parts to AQZ205G when available in the PhotoMOS Power 1 Form A High Capacity SIL range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AQZ205G you can contact the distributor directly for product support, shipping queries etc.
Is the AQZ205G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AQZ205G have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, RS Americas and Future Electronics have stock available or on a lead time for AQZ205G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AQZ205G often in real-time on the comparison pages.
What if I can't find stock of AQZ205G?
You can fill out our help required form which you can use to request a quote for AQZ205G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.