Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.37
Package | SIL4 |
---|---|
Voltage Type | AC/DC |
Load Voltage [ VL ] (VL) | 100 V |
Continuous Load Current (IL) | Max.: 1.8 A |
I/O Isolation Voltage (Viso) | 2,500 Vrms |
Product Name | Power 1 Form A Voltage-sensitive |
Type | Power |
Input Voltage (VIN) | Min.: 5 mA, Max.: 24 mA |
Input Reverse Voltage (VRIN) | 5 V |
Power Dissipation (Pin) | 300 mW |
Peak Load Current (Ipeak) | 6.0 A |
Power Dissipation (Pout) | 1.6 W |
Total Power Dissipation (Pt) | 1.6 W |
Ambient Temperature: Operating (Topr) | -40 to +85°C |
Ambient Temperature: Storage (Tstg) | -40 to +100°C |
Operate Voltage (Typical) (VFon) | 1.4 V |
Operate Voltage (Maximum) (VFon) | 4 V |
Turn Off Voltage (Minimum) (VFoff) | 0.8 V |
Turn Off Voltage (Typical) (VFoff) | 1.3 V |
Input Current (Typical) (IIN) | 6.5 mA |
On Resistance (Typical) (Ron) | 0.18 ohm |
On Resistance (Maximum) (Ron) | 0.34 ohm |
Off State Leakage Current (Maximum) (ILeak) | 10μA |
Over Current Protection | Nothing |
Turn On Time (Typical) | 4.2 ms |
Turn On Time (Maximum) | 10 ms |
Turn Off Time (Typical) | 0.2 ms |
Turn Off Time (Maximum) | 3 ms |
I/O Capacitance (Typical) (Ciso) | 0.8 pF |
I/O Capacitance (Maximum) (Ciso) | 1.5 pF |
Initial I/O Isolation Resistance (Minimum) (Riso) | 1,000 M ohm |
Maximum Switching Frequency | 0.5 cps |
Load Voltage (VL) | Max.: 80 V |
Terminal Type | Through hole terminal |
Contact Arrangement | 1 Form A |
Packing Quantity | Tube packing style |
External Dimensions | |
PC Board Pattern (Bottom View) | |
Load current | 1.8 A |
Junction temperature (Tj) | 125°C |
Mouser Electronics Inc. United States Tel. 1-800-346-6873 | 214 |
Master Electronics United States Tel. 1-888-473-5297 | 195 |
Onlinecomponents.com United States Tel. 1-702-462-7300 | 172 |
Digi-Key Electronics United States Tel. 1-800-344-4539 | 2 |
Arrow Electronics United States Tel. 1-855-326-4757 | 2 |
RELAY, POWER PHOTOMOS, VOLTAGE SENSITIVE | RS |
Ssr Mosfet, Spst-No, 1.8Ma, 100V | Newark Electronics |
AQZ Photomos Series 1.8 A 100 V 0.17 Ohm 1 Channel Solid State Relay - SIP-4 | Future Electronics |
Relay SSR 6.5mA 30V DC-IN 1.8A 100V AC/DC-OUT 4-Pin SIL | Avnet America |
Relay | RS Americas |
PHOTOMOS RELAY 100V 2A 1NO THT | TTI Europe |
Where can I find additional details, specifications and documents for a AQZ205D?
Additional datasheets, footprints and schematics for AQZ205D are listed on our Part Details page. You can also find images and similar parts to AQZ205D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AQZ205D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AQZ205D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AQZ205D fall under?
The AQZ205D is listed under Relays & Contactors > Semiconductor Relays > PhotoMOS® > PhotoMOS Power 1 Form A Voltage-sensitive.
Can I view similar or alternative parts?
You can view similar parts to AQZ205D when available in the PhotoMOS Power 1 Form A Voltage-sensitive range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AQZ205D you can contact the distributor directly for product support, shipping queries etc.
Is the AQZ205D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AQZ205D have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for AQZ205D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AQZ205D often in real-time on the comparison pages.
What if I can't find stock of AQZ205D?
You can fill out our help required form which you can use to request a quote for AQZ205D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.