Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.66
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.07
|
90
in stock
|
Buy Now | |
TTI Europe
from US$4.66
|
6,350
in stock
|
Buy Now | |
Newark Electronics
from US$5.72
|
806
in stock
|
Buy Now | |
element14
from US$6.09
|
718
in stock
|
Buy Now | |
Farnell
from US$7.27
|
718
in stock
|
Buy Now | |
Future Electronics
from US$5.11
|
684
in stock
|
Buy Now | |
Schukat Electronic
from US$5.04
|
430
in stock
|
Buy Now | |
CoreStaff
from US$6.17
|
292
in stock
|
Buy Now | |
Conrad
from US$11.11
|
89
in stock
|
Buy Now | |
Distrelec
from US$10.69
|
24
in stock
|
Buy Now | |
RS Americas
from US$8.40
|
12
in stock
|
Buy Now | |
Avnet America
from US$5.04
|
-
|
Buy Now |
Package | SIL4 |
---|---|
Voltage Type | AC/DC |
Load Voltage [ VL ] (VL) | 60 V |
Continuous Load Current (IL) | Max.: 3.0 A |
I/O Isolation Voltage (Viso) | 2,500 Vrms |
Product Name | Power 1 Form A |
Type | Power |
LED Forward Current (IF) | 50 mA |
LED Reverse Voltage (VR) | 5 V |
Peak Forward Current (IFP) | 1 A |
Power Dissipation (Pin) | 75 mW |
Peak Load Current (Ipeak) | 9.0 A |
Power Dissipation (Pout) | 1.6 W |
Total Power Dissipation (Pt) | 1.6 W |
Ambient Temperature: Operating (Topr) | -40 to +85°C |
Ambient Temperature: Storage (Tstg) | -40 to +100°C |
LED Operate Current (Typical) | 1.0 mA |
LED Operate Current (Maximum) | 3.0 mA |
LED Turn Off Current (Minimum) | 0.4 mA |
LED Turn Off Current (Typical) | 0.9 mA |
LED Dropout Voltage (Typical) (VF) | 1.25 V |
LED Dropout Voltage (Maximum) (VF) | 1.5 V |
On Resistance (Typical) (Ron) | 0.11 ohm |
On Resistance (Maximum) (Ron) | 0.18 ohm |
Off State Leakage Current (Maximum) (ILeak) | 10μA |
Over Current Protection | Nothing |
Turn On Time (Typical) | 2.46 ms |
Turn On Time (Maximum) | 5.0 ms |
Turn Off Time (Typical) | 0.22 ms |
Turn Off Time (Maximum) | 3.0 ms |
I/O Capacitance (Typical) (Ciso) | 0.8 pF |
I/O Capacitance (Maximum) (Ciso) | 1.5 pF |
Initial I/O Isolation Resistance (Minimum) (Riso) | 1,000 M ohm |
Maximum Switching Frequency | 0.5 cps |
LED Current (IF) | Min.: 5 mA, Max.: 30 mA |
Load Voltage (VL) | Max.: 48 V |
Terminal Type | Through hole terminal |
Contact Arrangement | 1 Form A |
Packing Quantity | Tube packing style |
External Dimensions | |
PC Board Pattern (Bottom View) | |
Load current | 3.0 A |
Junction temperature (Tj) | 125°C |
PHOTOMOS RELAY 3A 60V 1NO THT | TTI Europe |
Ssr, Mosfet, Photo, 60V, 3A | Newark Electronics |
RELAY, PHOTOMOS, 60V, SPST, 3A | element14 |
AQZ Photomos Series 3 A 60 V 0.18 Ohm 1 Channel Solid State Relay - SIP-4 | Future Electronics |
MOSFET Phote Rel. 2,5kV 60V 3A SIP4 | Schukat Electronic |
RELAY AQZ202 | RS |
One-channel PhotoMOS relay with 2500V input-/output insulation in the slim 4-pin SIL-casing for AC/DC. Low resistance and high switching capacity. Suitable for relay terminal RT3BB. Applications: High-speed test systems, measuring, safety, medical technology, input/output modules, remote maintenance systems. | Conrad |
Panasonic Power PhotoMOS Relay PhotoMOS AQZ, SIP, 1NO, 60V, 3A | Distrelec |
Relay 3 ADC&frasl AAC (Output Load) 60 VAC&frasl VDC (Output Load) 4-Pin SIL | Panasonic Electronic Components AQZ202 | RS Americas |
Relay SSR 50mA 1.5V DC-IN 3A 60V AC/DC-OUT 4-Pin SIL | Avnet America |
Where can I find additional details, specifications and documents for a AQZ202?
Additional datasheets, footprints and schematics for AQZ202 are listed on our Part Details page. You can also find images and similar parts to AQZ202 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AQZ202 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AQZ202 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AQZ202 fall under?
The AQZ202 is listed under Relays & Contactors > Semiconductor Relays > PhotoMOS® > PhotoMOS Power 1 Form A.
Can I view similar or alternative parts?
You can view similar parts to AQZ202 when available in the PhotoMOS Power 1 Form A range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AQZ202 you can contact the distributor directly for product support, shipping queries etc.
Is the AQZ202 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AQZ202 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for AQZ202.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AQZ202 often in real-time on the comparison pages.
What if I can't find stock of AQZ202?
You can fill out our help required form which you can use to request a quote for AQZ202 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.