Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$20.92
Package | SIL4 |
---|---|
Voltage Type | DC |
Load Voltage [ VL ] (VL) | 200 V |
Continuous Load Current (IL) | Max.: 5 A |
I/O Isolation Voltage (Viso) | 3,000 Vrms |
Product Name | Power 1 Form A DC High Capacity |
Type | Power |
LED Forward Current (IF) | 50 mA |
LED Reverse Voltage (VR) | 5 V |
Peak Forward Current (IFP) | 1 A |
Power Dissipation (Pin) | 75 mW |
Peak Load Current (Ipeak) | 15 A |
Power Dissipation (Pout) | 2.0 W |
Total Power Dissipation (Pt) | 2.0 W |
Ambient Temperature: Operating (Topr) | -40 to +85°C |
Ambient Temperature: Storage (Tstg) | -40 to +100°C |
LED Operate Current (Typical) | 0.7 mA |
LED Operate Current (Maximum) | 3.0 mA |
LED Turn Off Current (Minimum) | 0.2 mA |
LED Turn Off Current (Typical) | 0.5 mA |
LED Dropout Voltage (Typical) (VF) | 1.35 V |
LED Dropout Voltage (Maximum) (VF) | 1.5 V |
On Resistance (Typical) (Ron) | 0.031 ohm |
On Resistance (Maximum) (Ron) | 0.050 ohm |
Off State Leakage Current (Maximum) (ILeak) | 10μA |
Over Current Protection | Nothing |
Turn On Time (Typical) | 0.7 ms |
Turn On Time (Maximum) | 3.0 ms |
Turn Off Time (Typical) | 0.05 ms |
Turn Off Time (Maximum) | 1.0 ms |
I/O Capacitance (Typical) (Ciso) | 1.3 pF |
I/O Capacitance (Maximum) (Ciso) | 3.0 pF |
Initial I/O Isolation Resistance (Minimum) (Riso) | 1,000 M ohm |
Maximum Switching Frequency | 0.5 cps |
LED Current (IF) | Min.: 10 mA, Max.: 30 mA |
Load Voltage (VL) | Max.: 160 V |
Terminal Type | Through hole terminal |
Contact Arrangement | 1 Form A |
Packing Quantity | Tube packing style |
External Dimensions | |
PC Board Pattern (Bottom View) | |
Schematic | |
Load current | 5 A |
Junction temperature (Tj) | 125°C |
PhotoMOSPhotoMOS Power 1 Form A DC High Capacity | Panasonic Electronic Components AQZ197 | RS Americas |
Ssr, Mosfet, Spst-No, 5A, 200V, Sil-4 | Newark Electronics |
5A 200 VDC PCB Solid State Relay | Future Electronics |
Relay SSR 50mA 1.5V DC-IN 5A 200V DC-OUT 4-Pin SIL Tube | Avnet America |
PHOTOMOS RELAY 200V 5A 1NO THT | TTI Europe |
Where can I find additional details, specifications and documents for a AQZ197?
Additional datasheets, footprints and schematics for AQZ197 are listed on our Part Details page. You can also find images and similar parts to AQZ197 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AQZ197 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AQZ197 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AQZ197 fall under?
The AQZ197 is listed under Relays & Contactors > Semiconductor Relays > PhotoMOS® > PhotoMOS Power 1 Form A DC High Capacity.
Can I view similar or alternative parts?
You can view similar parts to AQZ197 when available in the PhotoMOS Power 1 Form A DC High Capacity range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AQZ197 you can contact the distributor directly for product support, shipping queries etc.
Is the AQZ197 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AQZ197 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for AQZ197.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AQZ197 often in real-time on the comparison pages.
What if I can't find stock of AQZ197?
You can fill out our help required form which you can use to request a quote for AQZ197 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.