Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$20.88
Distributor | Stock | ||
---|---|---|---|
Newark
from US$22.43
|
73
in stock
|
Buy Now | |
element14
from US$23.40
|
73
in stock
|
Buy Now | |
Farnell
from US$22.60
|
73
in stock
|
Buy Now | |
RS
from US$29.73
|
66
in stock
|
Buy Now | |
Avnet America
-
|
160
in stock
|
Buy Now | |
Future Electronics
from US$22.89
|
-
|
Buy Now | |
RS Americas
from US$25.10
|
-
|
Buy Now | |
TTI Europe
from US$20.88
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Package | SIL4 |
---|---|
Voltage Type | DC |
Load Voltage [ VL ] (VL) | 60 V |
Continuous Load Current (IL) | Max.: 10 A |
I/O Isolation Voltage (Viso) | 3,000 Vrms |
Product Name | Power 1 Form A DC High Capacity |
Type | Power |
LED Forward Current (IF) | 50 mA |
LED Reverse Voltage (VR) | 5 V |
Peak Forward Current (IFP) | 1 A |
Power Dissipation (Pin) | 75 mW |
Peak Load Current (Ipeak) | 30 A |
Power Dissipation (Pout) | 2.0 W |
Total Power Dissipation (Pt) | 2.0 W |
Ambient Temperature: Operating (Topr) | -40 to +85°C |
Ambient Temperature: Storage (Tstg) | -40 to +100°C |
LED Operate Current (Typical) | 0.7 mA |
LED Operate Current (Maximum) | 3.0 mA |
LED Turn Off Current (Minimum) | 0.2 mA |
LED Turn Off Current (Typical) | 0.5 mA |
LED Dropout Voltage (Typical) (VF) | 1.35 V |
LED Dropout Voltage (Maximum) (VF) | 1.5 V |
On Resistance (Typical) (Ron) | 0.008 ohm |
On Resistance (Maximum) (Ron) | 0.015 ohm |
Off State Leakage Current (Maximum) (ILeak) | 10μA |
Over Current Protection | Nothing |
Turn On Time (Typical) | 1.0 ms |
Turn On Time (Maximum) | 3.0 ms |
Turn Off Time (Typical) | 0.11 ms |
Turn Off Time (Maximum) | 1.0 ms |
I/O Capacitance (Typical) (Ciso) | 1.3 pF |
I/O Capacitance (Maximum) (Ciso) | 3.0 pF |
Initial I/O Isolation Resistance (Minimum) (Riso) | 1,000 M ohm |
Maximum Switching Frequency | 0.5 cps |
LED Current (IF) | Min.: 10 mA, Max.: 30 mA |
Load Voltage (VL) | Max.: 48 V |
Terminal Type | Through hole terminal |
Contact Arrangement | 1 Form A |
Packing Quantity | Tube packing style |
External Dimensions | |
PC Board Pattern (Bottom View) | |
Schematic | |
Load current | 10 A |
Junction temperature (Tj) | 125°C |
Ssr, Mosfet, Spst-No, 10A, 10Ma, 60V | Newark Electronics |
SSR, MOSFET, SPST-NO, 10A, 10mA, 60V | element14 |
PhotoMOS-Power, 1-Form-A, 60V/10A, DC-on | RS |
Relay SSR 50mA 1.5V DC-IN 10A 60V DC-OUT 4-Pin SIL Carton | Avnet America |
AQZ PhotoMOS Series 10 mA 60 V 8 mOhm 1 Channel Solid State Relay - SIP-4 | Future Electronics |
RELAY OPTO DC 60V 10A 4-SIP | Panasonic Electronic Components AQZ192 | RS Americas |
PHOTOMOS RELAY 60V 10A 1NO THT | TTI Europe |
Where can I find additional details, specifications and documents for a AQZ192?
Additional datasheets, footprints and schematics for AQZ192 are listed on our Part Details page. You can also find images and similar parts to AQZ192 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AQZ192 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AQZ192 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AQZ192 fall under?
The AQZ192 is listed under Relays & Contactors > Semiconductor Relays > PhotoMOS® > PhotoMOS Power 1 Form A DC High Capacity.
Can I view similar or alternative parts?
You can view similar parts to AQZ192 when available in the PhotoMOS Power 1 Form A DC High Capacity range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AQZ192 you can contact the distributor directly for product support, shipping queries etc.
Is the AQZ192 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AQZ192 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet America have stock available or on a lead time for AQZ192.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AQZ192 often in real-time on the comparison pages.
What if I can't find stock of AQZ192?
You can fill out our help required form which you can use to request a quote for AQZ192 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.